EliteBook 840 G3 Notebook PC (ENERGY STAR)

Impressively thin and light, the HP EliteBook 840 empowers users to create, connect, and collaborate, using enterprise-class performance technology that helps keep you productive in and out of the office.

Manufacturer Part Number
W0S13UT#ABA
EAN/UPC
0889899543979,889899543979
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

   

System features: Operating system: Windows 10 Pro 64 1 
Windows 10 Home 64 1 
Windows 7 Professional 32 (available through downgrade rights from Windows 10 Pro 64) 2 
Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64) 2 
Windows 8.1 Pro 64 3 
Windows 8.1 64 3 
Windows 7 Professional 32 3 
Windows 7 Professional 64 3 
FreeDOS 2.0
Processor family: Intel® Core™ i7 processor
Intel® Core™ i5 processor
Intel® Core™ i3 processor 4 
Processor: Intel® Core™ i7-6600U with Intel HD Graphics 520 (2.6 GHz, up to 3.4 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Intel® Core™ i7-6500U with Intel HD Graphics 520 (2.5 GHz, up to 3.1 GHz with Intel Turbo Boost Technology, 4 MB cache, 2 cores)
Intel® Core™ i5-6300U with Intel HD Graphics 520 (2.4 GHz, up to 3 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
Intel® Core™ i5-6200U with Intel HD Graphics 520 (2.3 GHz, up to 2.8 GHz with Intel Turbo Boost Technology, 3 MB cache, 2 cores)
Intel® Core™ i3-6100U with Intel HD Graphics 520 (2.3 GHz, 3 MB cache, 2 cores) 4,5 
Processor technology: Intel® vPro™ Technology (select models)
Chipset: Chipset is integrated with processor
Environmental: Low halogen 21 

Dimensions and weight: Dimensions (W x D x H): 13.3 x 9.3 x 0.74 in (non-touch); 13.3 x 9.3 x 0.8 in (touch) (33.8 x 23.7 x 1.89 cm (non-touch); 33.8 x 23.7 x 2.02 cm (touch))
Weight: Starting at 3.41 lb (non-touch); Starting at 3.76 lb (touch) (Starting at 1.54 kg (non-touch); Starting at 1.7 kg (touch))
(Weight will vary by configuration.)

Memory: Maximum memory: 32 GB DDR4-2133 SDRAM
(Transfer rates up to 2133 MT/s. SODIMM slots are customer accessible/upgradeable. Supports dual channel memory. )
Memory slots: 2 SODIMM

Storage: Internal drive: 500 GB SATA (7200 rpm) 7 
1 TB SATA (5400 rpm) 7 
500 GB SATA SED (7200 rpm) 7 
500 GB SATA FIPS 140-2 SED (7200 rpm) 7 
180 GB up to 240 GB M.2 SATA MLC SSD 7 
180 GB up to 512 GB M.2 SATA MLC SED SSD 7 
128 GB up to 512 GB M.2 SATA TLC SSD 7 
256 GB M.2 PCIe SSD 7 
500 GB (8 GB cache) SATA SSHD 7 

Display and graphics:Display:
  • 14" diagonal HD SVA anti-glare slim LED-backlit (1366 x 768)
  • 14" diagonal FHD SVA anti-glare slim LED-backlit (1920 x 1080)
  • 14" diagonal QHD UWVA anti-glare ultra-slim LED-backlit (2560 x 1440)
  • 14" diagonal FHD SVA slim LED-backlit touch screen (1920 x 1080)
 13 
Graphics: Integrated:
Intel® HD Graphics 520

Expansion features: Ports: 1 USB 3.0
1 USB 3.0 charging
1 USB Type-C™
1 DisplayPort
1 VGA
1 headphone/microphone combo
1 AC power
1 RJ-45
1 docking connector
Expansion slots: 1 media card reader
1 external SIM
(Supports SD, SDHC, SDXC.)
Audio: Audio by Bang & Olufsen; Integrated dual array microphone; Integrated premium speakers; HP Noise Reduction Software; HP Clear Sound Amp
Camera: 720p HD webcam (select models) 13 
Keyboard: Spill-resistant keyboard with drain; Spill-resistant backlit keyboard with drain and DuraKeys (optional)
Pointing device: Glass touchpad (with chemically etched surface) with on/off button, supports 2-way scroll, taps and gestures enabled by default, two-finger scrolling, two finger zoom (pinch), Pointstick

Communications: Network interface: Intel® Ethernet Connection I219-V 10/100/1000 (with Intel® i3-6100U, i5-6200U, and i7-6500U)
Intel® Ethernet Connection I219-LM 10/100/1000 (with Intel® i5-6300U and i7-6600U)
Wireless: HP lt4120 Qualcomm® Snapdragon™ X5 LTE Mobile Broadband Module
HP hs3110 HSPA+ Mobile Broadband
Intel 802.11a/b/g/n/ac (2x2) and Bluetooth® 4.2 Combo
Intel 802.11a/b/g/n/ac (1x1) and Bluetooth® 4.0 Combo
Near Field Communication (NFC) module (optional)
Intel® Pro Wireless Display (WiDi Pro) 8,9,10,11,12 (Support for Miracast (Windows 8.1 and Windows 10))

Power and operating requirements: Energy efficiency: ENERGY STAR® certified configurations available
Power supply:
  • 45 W Smart AC adapter
  • 65 W Smart AC adapter

Battery type:
  • HP Long Life 3-cell, 46 WHr Li-ion polymer

Battery life: Up to 13 hours and 30 minutes 24 

Security management: Security management: Security lock slot (lock must be purchased separately)
TPM 1.2/2.0
Integrated smart card reader (active)
Preboot Authentication (password, Smart Card)
HP Fingerprint reader (optional) 20 

What's included: Software: Buy Office
HP BIOSphere
HP Sure Start with Dynamic Protection
HP Client Security
HP ePrint Driver
HP Support Assistant
HP Image Assistant
HP SoftPaq Download Manager
HP 3D Driveguard
HP Connection Manager (models with Windows 7 only)
HP Mobile Connect Pro (models with Windows 8.1 and Windows 10)
HP Recovery Manager
HP Noise Reduction Software 14,15,16,17,18,19,22