Patriot D40

The Visioneer Patriot D40 color scanner scans up to 120 images per minute (ipm) in duplex mode, includes an 80-page automatic document feeder and has the ability to automatically scan documents into searchable PDF files through a Hi-Speed USB 2.0 connection. Designed specifically for desktop use, the Patriot D40 incorporates Visioneer OneTouch technology for eliminating multiple steps in sending scanned documents to predetermined applications or devices. For Mac users, Patriot D40 includes a fully featured TWAIN driver, ICA support, and a simple yet powerful Scan Utility, allowing you to get started right out the box.

Manufacturer Part Number
PD40-U
EAN/UPC
0785414117994,785414117994
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TAA-Compliant: Yes
Image Enhancement Technology: Visioneer OneTouch with Acuity
Weight: 9.2 lbs.
Simplex or Duplex: Duplex
Standard Warranty: 1 year
Interface: USB 2.0
Optical Resolution: 600 dpi
ADF Capacity: 80 sheets (20 lb. paper)
Visioneer OneTouch Technology (PC): Yes
Duty Cycle: 6000 pages/day
Dimensions: 12.5 x 9.4 x 26.8 (W×D×H)
Output Bit Depth: 24/8/1
Scan Method: ADF Duplex
Light Source: LED (light emitting diode) instant on
Maximum Paper Size: 9.5 x 118 in
Drivers: PC: DriverPLUS TWAIN, ISIS, WIA Mac: Visioneer Scan Utility, TWAIN, ICA
Enhanced Resolution (Interpolated): 75, 100, 150, 400, 500, 1200 dpi
Imaging sensor: CCD (charged coupled device)
Paper Thickness/Weight: 7 - 110 lbs.
Background Color: Black
Minimum Paper Size: 2 x 2.5 in
Speed @ 200 dpi, b&w or color: 60 ppm / 120 ipm

Minimum System Requirements:

Windows:
  • Pentium® IV or equivalent processor
  • Windows® 10 / 8 / 7 / Vista / XP
  • 2GB of RAM
  • 350 MB of available hard disk space
  • DVD-ROM drive capable of reading Dual Layer DVDs
  • USB Port
Mac:
  • 1.83 GHz or faster Intel® Core processor
  • Mac OS® X v10.6 or later
  • 2GB RAM
  • 350 MB available hard disk space
  • DVD-ROM drive
  • USB port

Memory Requirements:

Software Bundle: