AC5400 Wireless Tri-Band MU-MIMO Gigabit Router

Awesome Speed for More Devices

Archer C5400 delivers combined Tri-Band Wi-Fi speeds to 5334Mbps, establishing a network that can connect more devices without slowing down.

Smart Connect helps devices run even faster by assigning them to the best available channel to balance network demand

NitroQAMTM and 4-Stream Support Maximum Wi-Fi Speed

The Archer C5400 gets a performance boosts of up to 25%, thanks to NitroQAM™ (1024-QAM) and 4-Stream. These advanced technologies allow the router’s 2.4GHz band and both of its 5GHz bands to provide industry-leading speeds of up to 1000Mbps and 2167Mbps, respectively.

MU-MIMO for Non-Stop Entertainment on All Your Devices

The Archer C5400 does more than just create faster Wi-Fi, it helps your devices achieve optimal performance by making communication more efficient. With MU-MIMO technology, the Archer C5400 can provide four simultaneous data streams, allowing all connected devices to achieve speeds up to 4X faster than standard AC routers.

Full Technology Empowers Home Entertainment

The router serves as a powerful entertainment hub for your home that is capable of supporting multiple simultaneous HD video streams, online gaming, and other online activities without slowing down. Superior range and coverage keeps your devices connected, near or far.

Maximized Range and Efficiency

Eight antennas with Beamforming Technology detect the locations of your connected devices and concentrate wireless signal strength toward them. This makes all of your connections more efficient and stable, improving network performance, even in medium-sized offices and public cafes.

Manufacturer Part Number
ARCHER C5400
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Interfaces:

  • 4 10/100/1000Mbps LAN Ports,
  • 1 10/100/1000Mbps WAN Port
  • 1 USB 3.0 Port + 1 USB 2.0 Port
Button:
  • Wireless On/Off Button
  • Power On/off Button
  • LED On/off Button
  • WPS Button
  • Reset Button
Dimensions (W X D X H): 9.1 X 9.1 X 1.7 in. (230 X 230 X 43mm)
Antenna: 8 high-performance antennas
External Power Supply: 12V/5A

WIRELESS FEATURES

Wireless Standards:
  • IEEE 802.11ac/n/a 5GHz
  • IEEE 802.11b/g/n 2.4GHz
Frequency: 2.4GHz and 5GHz
Signal Rate:
  • 5GHz Band1: Up to 2167Mbps
  • 5GHz Band2: Up to 2167Mbps
  • 2.4GHz: Up to 1000Mbps
Reception Sensitivity:
  • 5GHz:
    • 11a 6Mbps: -94dBm
    • 11a 54Mbps: -76dBm
    • 11ac HT20 (MCS8): -68dBm 11ac HT20 (MCS11): -61dBm
    • 11ac HT40 (MCS9): -64dBm, 11ac HT40 (MCS11): -57dBm
    • 11ac HT80: -60dBm
  • 2.4GHz:
    • 11g 54M: -77dBm
    • 11n HT20 (MCS8): -73dBm, 11ac HT20 (MCS11): -63dBm
    • 11ac HT40 (MCS9): -67dBm, 11ac HT40 (MCS11): -62dBm

Wireless Functions: Enable/Disable Wireless Radio, WMM, Wireless Statistics
Wireless Security: 64/128-bit WEP, WPA/WPA2, WPA-PSK/WPA2-PSK encryption
Transmission Power:
  • CE:
    • <20dBm(2.4GHz)
    • <23dBm(5.15GHz to 5.35GHz)
    • <23dBm(5.47GHz to 5.725GHz)
  • FCC:
    • <30dBm
Guest Network:
  • 2.4GHz guest network × 1
  • 5GHz guest network × 2
SOFTWARE FEATURES

Quality of Service: WMM, Bandwidth Control
WAN Type:
  • Dynamic IP/Static IP/PPPoE/
  • PPTP(Dual Access)/L2TP(Dual Access)
Management:
  • Access Control
  • Local Management
  • Remote Management
DHCP:
  • Server, Client, DHCP Client List,
  • Address Reservation
Port Forwarding: Virtual Server, Port Triggering, UPnP, DMZ
Dynamic DNS: DynDns, NO-IP
VPN Pass-Through: PPTP, L2TP, IPSec
Access Control:
  • Parental Control, Local Management Control, Host List, Access
  • Schedule, Rule Management
Protocols: Supports IPv4 and IPv6
USB Sharing:
  • Support Samba(Storage)/FTP Server/Media Server/
  • Printer Server
OTHERS

Certification: CE, FCC, RoHS
Package Contents:
  • AC5400 Wireless Tri-Band MU-MIMO Gigabit Router
  • Archer C5400
  • Power supply unit
  • Ethernet Cable
  • Quick Installation Guide
System Requirements:
  • Microsoft Windows 98SE, NT, 2000, XP, Vista™ or
  • Windows 7, Windows 8/8.1/10
  • MAC OS, NetWare, UNIX or Linux
Environment:
  • Operating Temperature: 0℃~40 ℃ (32 ℉~104℉)
  • Storage Temperature: -40℃~70 ℃ (-40 ℉~158℉)
  • Operating Humidity: 10%~90% non-condensing
  • Storage Humidity: 5%~90% non-condensing