RT270 Widescreen LCD Monitor

Thin elegance. Superb clarity.

An Acer RT0 monitor looks remarkably slim because it's thinner than a thin smartphone and it also has a very thin frame. This minimalist beauty combines with the elegance of the T-shaped metal stand for a stylish monitor that fits seamlessly in any space.

Good for your eyes

RT0 displays use Flicker-less tech to reduce eye-strain-causing screen flickering. Blue Light Filter tech lets you filter out strain-causing blue light when you have to work long hours, and Acer ComfyView tech reduces the light reflected off the screen.

Manufacturer Part Number
UM.HR0EE.001
EAN/UPC
4713392581663
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Product_Model: RT270
  • Fg_Description: RT270 bmid 27H 16:9 4ms 250nits LED 1xVGA 1xDVI 1xHDMI SPK EURO/UK EMEA EMEA MPRII Black V.cable x1
  • ACM/Dynamic: 100000000:1 Max(ACM)
  • ADM: N
  • Brand: Acer
  • Brightness: 250nits
  • Certifications: None
  • Color: Black
  • Common Parts: VGA Cable
  • DVI Cable: None
  • Display Format: 0.672916666666667
  • Feature set: None
  • GridVista: N
  • HDMI Cable: None
  • Height adj + Rotation: None
  • I/O SKU: 1A+1D+1H+SPK
  • KB: N
  • MS: N
  • Model Name: RT270
  • Model name on Carton Label: RT270
  • Panel Size: 27H
  • Panel Surface: None Glare
  • Power Cord: EURO/UK
  • Protection Film: Generic
  • RFID: N
  • Region Code: EMEA
  • Region/NS: EMEA
  • Response Time: 4ms
  • Sensormatic Tag: N
  • TCO: MPRII
  • USB Hub: None
  • VGA Cable: 1
  • Version: Black+1xVGA 1xDVI 1xHDMI SPK
  • Version on Rating Label: RT270 bmid
  • Warranty Card: EMEA Consumer (2yr)
  • Adapter/Qty: None
  • Colors: Black
  • NS: ACG