Hardware Connectivity Kit

Thermaltake TtMod Sleeve Cable – Blue/Black

Customize your system build with the Thermaltake sleeved modular cable set. With three-layered design: Outer ultra-density weaving, the middle insulating layer with acid and alkali-resistance, fuel resistance, damp proof, and mildew proof features, and inner certified 16 AWG wire, the TtMod Sleeve Cable combo pack offers users more flexibility for easy installation as well as a clean and professional look. The new individually sleeved cables are heat-shrink free to ensure high-quality cable assembly and support for high currents in order to achieve superior performance and stability. There are four color combos to choose from – blue/black, red/black, green/black, and orange/black – adding to the neat and aesthetic appealing of the chassis.

Tidy and Clean Cable Management

Cable combs with rounded edges provide a professional look and easy installation. Each comb can be placed individually along the cable for proper fitment and routing. Improve overall airflow and case clutter with premium routing of each cable for an ideal presentation.

Three-Layered Weaving Design

By using the most stringent manufacturing procedures and standards, the insulating layer delivers perfect uniform insulation thickness to ensure easy stripping and cutting. Furthermore, all cables are built with high-quality 16 AWG wires and ultra-density cable sleeving to deliver superior electrical connection. Three-layer weaving design delivers appropriate bending stiffness for easy installation.

(1) The outer layer: Ultra-density sleeve design
(2) The middle layer: Insulating layer
(3) The inner layer: 16 AWG wire

Vivid Multi-Colored Selections

The TtMod Sleeve Cable combo pack is available in four color combos: red/black, orange/black, green/black, and blue/black, providing a professional multi-colored sleeved cable layout. Gain a professional look with all black connectors and dual color sleeve for a system interior that stands out with color throughout.

Universal Compatibility

With universal standard power cable extension connectors, the TtMod Sleeve Cables are fully compatible with all Thermaltake Power Supply brands and models. Each cable is designed to fit into the “System Side” of the power supply cable to allow extension and easier routing.

Manufacturer Part Number
AC-035-CN1NAN-A1
EAN/UPC
4717964404060
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

P/N: AC-035-CN1NAN-A1
PSU Compatibility: Universal
Type: Extension use
Length: 300 mm

Wire AWG: 16
Sleeve Color: Black / Blue
Comb Color: Black
Cable Combo Pack Contents: - 24 Pin ATX Extension Cable x 1
- 4 + 4 Pin EPS Cable x 1
- 8 Pin PCI-e Cable x 2
- 6 Pin PCI-e Cable x 2
- 24 Pin Cable Comb x 4
- 8 Pin Cable Comb x 12
- 6 Pin Cable Comb x 8