ZOTAC SSD brings nimble data access into your system. Improved responsiveness and faster load times means less waiting and more doing. All solid state flash memory storage means no moving parts for longer life, silent performance, increased durability, cooler temperatures, and noticeable performance. Take speed to the next level with ZOTAC T500 Series SSD.
Note:
Form Factor: 2.5"
Interface: SATA III 6.0 Gb/s
Flash Type: TLC
DRAM Cache: 256MB DDR3
Capacity: 240GB
Sequential Read: up to 550 MB/s
Sequential Write: up to 500 MB/s
Random Read: Random Write
Power Consumption:
Read: 1.925W
Write: 2.925W
Idle: 0.170W
Thickness: 7mm
Supported OS: Windows / MacOS / Linux
MTBF (hours): 2,000,000
Accessories: Quick Guide