SoundStation VTX 1000 Conference Phone

Polycom® SoundStation VTX 1000®

High performance voice conferencing for rooms that require exceptional tvoice quality

The Polycom® SoundStation VTX 1000® is truly a leap forward in voice conferencing technology. It’s the world’s first conference phone that automatically adapts to each meeting environment, providing high fidelity voice clarity for all participants. With the Polycom SoundStation VTX 1000, conference call participants can speak at a normal, natural conversation level and be heard clearly from up to 20-feet away from the microphone—even in large conference rooms. And, when two Polycom SoundStation VTX 1000 conference phones connect on opposite ends of a call, the phones automatically connect in Polycom® HD Voice™, resulting in extraordinary fidelity. No wonder Polycom is the #1 choice in conference phones, worldwide.

Polycom® Acoustic Clarity™ technology delivers exceptional performance and voice quality, making your conference calls clearer and more productive. Industry-leading full duplex technology provides natural, simultaneous two-way conversation without clipping or drop-outs that are common in traditional speakerphones. Dynamic Noise Reduction (DNR) actively removes background noise such as projectors and ventilation systems, while 360-degree microphone coverage with intelligent mixing highlights the person speaking, not the distracting ambient sounds, for crystal clear conferencing. The Polycom SoundStation VTX 1000 features technology that resists interference from mobile phones and other wireless devices, delivering clear communications with no distractions.

The Polycom SoundStation VTX 1000 conference phone’s 20-foot microphone pickup range makes it ideal for larger conference rooms, with even greater pickup available through optional Expansion Microphones. Automatic Gain Control technology adjusts the microphone levels based on the distance the speaker is from the microphones, delivering clear conversations to the other participants. It can also be connected to a set of external speakers for additional volume in the conference room. Integration with Polycom® SoundStructure® and Polycom® Vortex® installed audio solutions makes it versatile enough to be used in nearly any type of conference or meeting room.

Manufacturer Part Number
2200-07300-009
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Console

Size (L x W x H)

  • 14.50 x 12.25 x 2.50 in (36.8 x 31.1 x 6.4 cm)

Weight

  • 1.75 lbs (0.8 kg)

Power

  • 22 VDC nominal; supplied by interface module

Display

  • High-resolution backlit graphical LCD

Caller ID

  • Bellcore type 1 (requires a telephone company subscription for activation)

Keypad

  • 12-key telephone keypad
  • On-hook/off-hook, conference, mute, volume up/down keys, menu,

navigation keys

  • 3 content-dependent soft keys including redial, hold

Console loudspeaker

  • Frequency response (in a narrowband mode): 300 Hz–3.3 kHz
  • Frequency response (in a wideband mode): 80 Hz–7 kHz
  • Volume: adjustable to 89 dB (peak) volume at 0.5 m

Treble/bass controls

  • Adjustment range: ± 6 dB

Console microphones

  • 3 cardioid microphones 80 Hz–7 kHz

Console Interface

  • RJ-45: proprietary P8 interface to

interface module

  • RJ-11: 32 Mbps serial link for

future expansion

  • 2 x EX microphone connections

Sub-woofer

Size (L x W x H)

  • 8.750 x 5.150 x 9.2125 in (2.22 x 1.31 x 2.32 cm)

Weight

  • 5.75 lbs (2.61 kg)

Miscellaneous

  • Frequency response (in a wideband mode): 80–300 Hz
  • Power: switchable 110/220 V, 50/60 Hz (100 V for Japan) includes country-specific AC cable

Interface module

Size (L x W x H)

  • 3.125 x 7.75 x 1.875 in (7.9 x 19.7 x 4.8 cm)

Weight

  • 0.75 lbs (0.34 kg)

Power

  • 90–264 VAC, 50–60 Hz includes country-specific AC cable

Auxiliary audio

Input

  • Style: phono jack
  • Function: switchable between Polycom wireless mic/AUDIO IN/OFF
  • Softkey configurable setup menus

Output

  • Style: phono jack
  • Function: switchable between subwoofer/external
  • PA/record out/OFF
  • Softkey configurable setup menus

Telco interface

  • Network connection: 2-wire RJ-11 analog PBX or PSTN interface
  • Speech mode
  • Bandwidth 300 Hz–3.3 kHz or 80 Hz–7 kHz (point-to-point)
  • Network requirements: compatible with standard PSTN and PBX networks, analog or G.711 encoded
  • Software download mode
  • Download protocol: V.34 compatible
  • Connection rates: to 33 Kbps, depending on line quality
  • Download server: Polycom download server

Extension microphones

  • 2 cardioid extension microphones (included), 80 Hz–7 kHz

Regulatory compliance

Safety

  • UL60950-1
  • CSA C22.2, No. 60950-1-07
  • EN60950-1
  • AS/NZS60950-1

EMC

  • FCC (47 CFR Part 15) Class A
  • ICES-003 Class A
  • EN55022 Class A
  • CISPR 22 Class A
  • A/C Tick
  • VCCI Class A
  • EN50224
  • ROHS compliant

Environmental requirements

  • Operating temperature: 40–104º F (5–40º C)
  • Relative humidity: 20–85% (non-condensing)
  • Storage temperature: -22–131º F (-30–55º C)

Recommended room conditions

  • Reverberation time: <0.54 seconds
  • Noise level: <48 dBa

Warranty

  • 12 months

Country of origin

  • Thailand

Polycom SoundStation VTX 1000 ships with

  • Tabletop console with integrated display and keypad
  • Power/network interface module
  • User documentation (user guide, quick installation guide, registration card)
  • Cables
  • 1 Power cable (console)
  • 1 21 ft (6.4 m) console cable
  • 1 7 ft (2.1 m) telco cable

Audio enhancements

  • Automatic Gain Control (AGC)
  • Dynamic Noise Reduction
  • Gated microphones with intelligent microphone mixing
  • 80 Hz–7 kHz VTX wideband audio