Cat6 Patch Cable - Shielded (SFTP) - 3 m, Black

Deliver high-performance Gigabit network connections, free of noise and EMI/RFI interference. This 3-meter Cat6 cable meets or exceeds all Category 6 cable specifications to ensure reliable Gigabit network connections. The cable is shielded to protect your network against electromagnetic interference (EMI/RFI) and system noise, providing the perfect solution for fast and safe network connections.

Reliable Cat 6 Gigabit connections

Constructed with 100% copper and foil-shielded twisted-pair wiring, this cable delivers high-quality performance. It’s designed to keep the data signals traveling through your network free from interference, so it's perfect in environments that are prone to large amounts of EMI.

The 50-micron gold connectors deliver optimum conductivity and eliminate signal loss due to oxidation or corrosion.

Secured network connections

For easier cable runs, the snagless connectors protect the RJ45 clips during installation, making them less likely to snag or break. This ensures a sturdy connection by preventing the cable from becoming loose from the port.

Plus, the moulded boots offer strain relief that stops the RJ45 connector termination points from bending at sharp angles, which reduces the risk of damage to the cable that could decrease network performance.

The N6SPAT3MBK is backed by StarTech.com’s lifetime warranty for guaranteed reliability.

Manufacturer Part Number
N6SPAT3MBK
EAN/UPC
0065030863421,065030863421
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information:
Warranty: Lifetime

Hardware:
Cable Jacket Type: PVC - Polyvinyl Chloride
Cable Type: Shielded Snag-less
Fire Rating: CMG Rated (General Purpose)
Number of Conductors: 4 Pair SFTP
Wiring Standard: TIA/EIA-568-B.1-2001 T568B

Performance :
Cable Rating: CAT6 - 500 MHz

Connector(s):
Connector A: 1 - RJ-45 Male
Connector B: 1 - RJ-45 Male

Physical Characteristics:
Cable Length: 3 m [9.8 ft]
Color: Black
Product Length: 3 m [9.8 ft]
Product Weight: 150 g [5.3 oz]
Wire Gauge: 26 AWG

Packaging Information:
Package Quantity: 1
Shipping (Package) Weight: 160 g [5.6 oz]
What's in the Box:
Included in Package: 1 - 3m Black Cat6 Shielded (SFTP) Patch Cable