Inspire 1 Series - TB47 Intelligent Flight Battery (4500mAh, Black)

The DJI Inspire 1 Pro Black Edition takes the bright, white shell and remote control of the Inspire 1 and transforms them into black. Inspired by high-end film making equipment the world over and also its cousins the DJI Ronin and Ronin-M, this new look adds style and gravitas to the already head turning Inspire 1 and allows it to fit in neatly on a film set.

Get more flight time from your Inspire 1 by bringing along extra Intelligent Flight Batteries. With built-in charging and capacity sensors for safe use, each TB47 battery gives you up to 18 minutes of flight time.

When in flight, remaining battery power is shown live, letting you know how long you can continue to fly.
Algorithms calculate the distance of your aircraft and estimated time to return home, letting you know when it‘s time to fly back.

The battery reports the voltage of each cell, the total lifetime charges and discharges, and the overall health and battery status.

LED indicators tell you remaining battery capacity or charger status. They are visible from the exterior of the aircraft.

Manufacturer Part Number
CP.BX.000149
EAN/UPC
0190021009158,190021009158,6958265121746
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Capacity: 4500mAh
  • Max flight time: approximately 18 minutes
  • Only compatible with the Inspire 1 Series