Inspire 1 - TB48 Intelligent Flight Battery (5700mAh)

Get more flight time from your Inspire 1 by bringing along extra Intelligent Flight Batteries. With built-in charging and capacity sensors for safe use, each TB48 battery gives you up to 22 minutes of flight time.

When in flight, your remaining battery power is shown live, letting you know how long you can continue to fly.
Advanced algorithms calculate the distance of your aircraft and estimated time to return home, letting you know when it’s time to fly back.

The battery reports the voltage of each cell, the total lifetime charges and discharges, and the overall health and battery status. All this helps you keep your Inspire 1 in the air and flying.

LED indicators tell you remaining battery capacity or charger status. They are visible from the exterior of the aircraft.

Manufacturer Part Number
CP.BX.000150
EAN/UPC
0190021009165,190021009165
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Name: Intelligent Flight Battery
Model: TB48
Capacity: 5700 mAh
Voltage: 22.8 V
Battery Type: LiPo 6S
Energy: 129.96 Wh
Net Weight: 670 g
Operating Temperature Range: -10 to 40° C
Storage Temperature Range: Less than 3 months: 20 to 45° C
More than 3 months: 22° to 28° C
Charging Temperature Range: 5° to 40° C
Max Charging Power: 180 W