The FortiGate/FortiWiFi 30E are compact, cost effective, all-in-one security appliances that deliver Fortinet’s Connected UTM. Ideal for small business, remote, customer premise equipment (CPE) and retail networks, these appliances offer the network security, connectivity and performance you need.
High Performance Network Security
Built on the foundation FortiOS 5, the FortiGate/FortiWiFi 30E series provides an integrated set of essential security technologies to protect all of your applications and data. You get advanced threat protection, including firewall, application control, advanced threat protection, IPS, VPN, and web filtering, all from one device that’s easy to deploy and manage. With our FortiGuard® security subscription services you’ll have automated protection against today’s sophisticated threats.
Advanced Features
The FortiGate/FortiWiFi 30E offers beyond the industry’s best firewall with the latest in Advanced Threat Protection including Sandboxing and anti-bot protection, Feature Select Options for simplifying configurations and deployments, and Contextual Visibility for enhanced reporting and management.
VDOMs on the FortiGate/FortiWiFi 30E let you segment networks to enable guest and employee access, or protect things like cardholder data. You get the flexibility to match your business needs and meet compliance standards like PCI and HIPAA.
Note:
FORTIWIFI 30E
Hardware Specifications
GE RJ45 Switch Ports: 4
GE RJ45 WAN Port: 1
USB Port: 1
Console (RJ45): 1
Wireless Interface: 802.11 a/: b/g/n
Internal Storage: 16 GB
System Performance
Firewall Throughput: 950 Mbps
Firewall Latency (64 byte UDP packets): 130 μs
Firewall Throughput (Packets Per Second): 180 Kpps
Concurrent Sessions (TCP): 900,000
New Sessions/Second (TCP): 15,000
Firewall Policies: 5,000
IPsec VPN Throughput (512 byte packets): 75 Mbps
Gateway-to-Gateway IPsec VPN Tunnels: 20
Client-to-Gateway IPsec VPN Tunnels: 250
SSL-VPN Throughput: 35 Mbps
Concurrent SSL-VPN Users (Recommended Maximum): 80
IPS Throughput (HTTP / Enterprise Mix): 600 / 240 Mbps
SSL Inspection Throughput: 200 Mbps
NGFW Throughput: 150 Mbps
CAPWAP Throughput: 950 Mbps
Virtual Domains (Default / Maximum): 5 / 5
Maximum Number of FortiAPs (Total / Tunnel Mode): 2 / 2
Maximum Number of FortiTokens: 20
Maximum Number of Registered FortiClients: 200
High Availability Configurations: Active/Active, Active/Passive, Clustering
Dimensions
Height x Width x Length (inches): 1.61 x 8.27 x 5.24
Height x Width x Length (mm): 41 x 210 x 133
Weight: 1.982 lbs (0.899 kg) 2.008 lbs (0.911 kg)
Form Factor: Desktop
Environment
Power Required: 100–240V AC, 60–50 Hz(External DC Power Adapter)
Maximum Current: 100V / 0.6A, 240V / 0.4A
Power Consumption (Average / Maximum): 19 / 16 W
Heat Dissipation: 66 BTU/h
Operating Temperature: 32–104°F (0–40°C)
Storage Temperature: -31–158°F (-35–70°C)
Humidity: 20–90% non-condensing
Operating Altitude: Up to 7,400 ft (2,250 m)
Compliance
Regulatory Compliance: FCC Part 15 Class B, C-Tick, VCCI, CE, UL/cUL, CB
Certifications: ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN