Wireless Appliances for Network Management
Fortinet’s FortiWLM 100D and 1000D Wireless Manager series provides a hardware platform for supporting Fortinet’s Infrastructure network software applications that cover network management, RF interference detection, and security. The FortiWLM 100D is designed for small enterprises, and the FortiWLM 1000D is designed for medium to large enterprises.
The FortiWLM series support the following applications:
Note:
Target Deployment: Small enterprises
Interfaces
GE RJ45 Port: 4
SFP Port: —
SFP+ 10G Port: —
USB (Type-A): 1
Serial Console (RJ45): 1
Hard Disk: 1x 1 TB
Capacity
Maximum Number of FortiWC Controllers Supported: 10
Maximum Number of FortiAP-N Access Points Supported: 500
Maximum Number of Stations Supported: 1000
Physical
Mounting: 1U rack mount
Height x Width x Length (inches): 17.32 x 1.73 x 8.62
Height x Width x Length (mm): 440 x 44 x219
Weight: 7.72 lbs (3.5 kg)
Form Factor: 1 RU
Environment & Power
Power Source: 100–240V AC, 60–50 Hz, 65 W openframe single PSU
Power Consumption (Average / Maximum): 36 W / 28 W
Current (Maximum): 100V/1.5A, 240V/1.5A
Heat Dissipation: 123 BTU/h
Operating Temperature: 32–104°F (0–40°C)
Storage Temperature: -13–158°F (-25–70°C)
Humidity: 5–95% non-condensing
Compliance
Regulatory Approval:
Certification: RoHS, REACH, WEEE
Warranty
Limited Lifetime Warranty: One year