Dell C266X Black Color Toner - 6000 Page Yield, Replaces Dell 67H2T

Proven Performance and Quality - Significant Cost Savings

V7 Ink, Toner cartridges and Drum Units are backed by over 40 years of high-performance manufacturing experience from ISO 9000, ISO 14001 certified state-of-the-art facilities. Toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.

After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.

By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

Manufacturer Part Number
V767H2T
EAN/UPC
0662919089844,662919089844
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • EAN: 662919089844
  • Model: V767H2T
  • Warranty: 1 year
  • Package Type: OEM Box
  • Compatibility: Dell C2660DN, C2665DNF
  • Compatible Brands: Dell
  • Replaces OEM Part No: 593-BBBU, RD80W, 593-BBBQ Y5CW4
  • Package Height: 161.925
  • Package Length: 330.2
  • Package Width: 104.902
  • Package Dim (L/W/H): 6.375 x 13 x 4.13 in
  • Shipping Weight: 1.82 g