USB Type-C to DisplayPort Adapter

USB-C to DisplayPort Adapter
IOGEAR's new USB Type-C to DisplayPort adapter is the ideal hardware solution to convert a USB-C connection to a DisplayPort video output. This adapter gives you the ability to connect your USB-C based device to any DisplayPort based display, projector or HDTV.

USB Type-C - The Next Break Through in Connectivity
USB-C is the latest advancement in the consumer electronics industry for device connectivity. Supporting a universal connectivity standard, USB-C unites all of your core functions into one powerful port. Thanks to its versatile design, compact footprint and unparalleled performance, USB-C connections are featured on next generation ultra-portable devices.

Manufacturer Part Number
GUC3CDP
EAN/UPC
0881317513700,881317513700
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU ECCN
GUC3CDP: EAR99
Function GUC3CDP
Connectors (Input): USB Type-C (Male)
Video connections
Output: DisplayPort (Female)
Video Resolution: Up to 3840x2160 @ 30fps
Data Rate: Up to 5.4Gbps (Per Lane)
USB Specification: USB 3.1 Gen 1
Power Supply: USB Bus-Powered
Environment
Humidity: 5% to 90% RH (No Condensation)
Operation Temperature: 32°~113°F (0°~ 45°C)
Storage Temperature: 14°~176°F (-10°~ 80°C)
Warranty: Limited Lifetime
Dimensions GUC3CDP
Unit Dimensions
Height: 1.5" (3.8cm)
Depth: 0.625" (1.6cm)
Length: 7.25" (18.4cm)
Inner Pack
Width: 4.375" (11.1cm)
Height: 3.75" (9.5cm)
Depth: 10.75" (27.3cm)
Inner Pack Qty.: 12
Unit Package Dimensions
Width: 4" (10.2cm)
Height: 10.5" (26.7cm)
Depth: 0.625" (1.6cm)
Master Carton
Width: 9.625" (24.4cm)
Height: 8.125" (20.6cm)
Depth: 11.375" (28.9cm)
Master Carton Qty.: 48
Weight
Master Carton Wt.: 4.45lb (2.02kg)
Inner Pack Wt.: 0.95lb (0.42kg)
Unit Pack Wt.: 0.05lb (0.02kg)
Unit Wt.: 0.05lb (0.02kg)