Charge & Sync Flip Pro - USB-C to Reversible USB-A Cable 6.5ft. (2m)

USB-C™ to USB-A Cable

USB Type-C has the capability of integrating charge, sync, video and USB functions into a single port, but with all change, comes a period of transition. IOGEAR's Charge & Sync Flip™ Pro, USB-C to Reversible USB-A Cable, makes this transition easier by allowing you to connect all your USB-C devices such as the new MacBook® and Chromebook™ Pixel to standard USB-A devices.

The New Universal Standard

USB-C™ is the latest universal standard in connectivity. Compared to earlier generations of USB connectors, USB-C has a slim profile connector to support ultra-thin laptops and tablets. Although USB-C has a low-profile design, it packs a big punch when it comes to speed and power, boasting lightning fast data transmission speeds and power transmission. And best of all, it's reversible to allow hassle-free connecting. The new standard fixes the age-old problem of connecting your USB in the wrong way, eliminating the frustration of fumbling with the USB plug when connecting it to a computer. Learn more about USB-C

Connect Your USB-C Devices to USB-A Devices

If you have purchased a new USB-C laptop or device, you are probably having a hard time using it with your other standard USB devices (hard drives, chargers, etc.). With the Charge & Sync Flip™ Pro, USB-C to Reversible USB-A Cable, you'll be able to do just that. The cable supports data transfer as well as charging output so that your USB-A devices are now compatible with USB-C ports.

Reversible USB

Ever get frustrated with fumbling around with your USB connector because you plugged it in the wrong side? Well, fumble no more with IOGEAR's Charge & Sync Flip™ Pro cables. These cables feature a reversible USB Type-A connector which allows you to easily plug in the USB no matter which side you plug it in. No more looking at the connector and messing with it - simply plug and go!

Sleek, Durable Design

IOGEAR's premium cables feature a durable, robust design to withstand frequent plugging and unplugging while simultaneously being extremely flexible. These cables are comprised of a top-grade braided-nylon fiber sleeve with anodized aluminum connectors for maximum durability and reliability.

Manufacturer Part Number
G2LU3CAM02-WT
EAN/UPC
0881317514295,881317514295
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU ECCN
G2LU3CAM02-WT: EAR99

Function

G2LU3CAM02-WTCable Length: 6.5ft (2m)
Cable Type: USB 2.0

Connectors

USB: USB Type-C Male and Reversible USB Type-A Male
Materials
Cable Jacket: Nylon Braided
Max Output Power: 5V 2.4A

Dimensions

G2LU3CAM02-WTPOP Information
10'' Peg Hook: 7
6'' Peg Hook: 5

Unit Dimensions

Length: 81.5" (207.01cm)
Inner Pack
Width: 7.56" (19.2cm)
Height: 6.38" (16.2cm)
Depth: 4.84" (12.3cm)
Inner Pack Qty.: 6

Unit Package Dimensions

Width: 4.38" (11.13cm)
Height: 5.75" (14.61cm)
Depth: 1.25" (3.18cm)
Master Carton
Width: 15.74" (40cm)
Height: 7.28" (18.5cm)
Depth: 10.43" (26.5cm)
Master Carton Qty.: 24

Weight

Master Carton Wt.: 6.50lb (2.95kg)
Inner Pack Wt.: 1.42lb (0.64kg)
Unit Pack Wt.: 0.20lb (0.09kg)
Unit Wt.: 0.15lb (0.07kg)