Replacement Battery Cartridge #152

Manufacturer Part Number
APCRBC152
EAN/UPC
0731304317616,731304317616
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Batteries & Runtime

Battery type

Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof

Battery mounting

Enclosed battery cartridge

Expected Battery Life (years)

3 - 5

RBC Quantity

1

Battery Volt-Amp-Hour Capacity

480
Physical

Maximum Height

76mm , 7.6cm

Maximum Width

210mm , 21.0cm

Maximum Depth

762mm , 76.2cm

Net Weight

15.29kg

Shipping weight

17.55kg

Shipping Height

203mm , 20.3cm

Shipping Width

343mm , 34.3cm

Shipping Depth

635mm , 63.5cm

Color

Black

Units per Pallet

12.0
Environmental

Operating Environment

0 - 40 °C

Operating Relative Humidity

0 - 95% no %

Operating Elevation

0-3000meters

Storage Temperature

-15 - 45 °C

Storage Relative Humidity

0 - 95% no %

Storage Elevation

0-15000meters
Conformance

Standard warranty

1 year repair or replace
Sustainable Offer Status

RoHS

Compliant

REACH

REACH: Contains No SVHCs

Other Environmental Compliance

China RoHS