UD-5900 USB 3.0 4K Aluminum Mini Docking Station with Dual Video Outputs

A one-stop upgrade for your Windows tablet, laptop, or desktop our Plugable UD-5900 USB 3.0 4K Aluminum Mini docking station allow you to connect up to two additional monitors and eight accessories through a single USB cable. Including the latest drivers and firmware for compatibility with Windows 10, 8.1 and 7, it features two video outputs: an HDMI output and a DVI-I output with VGA adapter for mirroring/extending your Windows desktop to external monitors, a Gigabit Ethernet port, audio input/output via a single TRRS jack, and four USB 3.0 ports.

With graphics, networking, and USB hub chipsets that have been selected and tested together to ensure maximum quality, the UD-5900 provides:

  • An HDMI and a DVI port for connecting two external monitors and support for resolutions up to 3840×2160@30Hz* (HDMI only) and DVI / VGA up to 1920×1200 (DVI-to-VGA adapter also included)
  • An RJ-45 Gigabit Ethernet network port (also supports 10/100 Ethernet)
  • External headphone/speaker combination TRRS jack
  • Four USB 3.0 ports for accessories (such as an external hard drive or another USB graphics adapter)

Manufacturer Part Number
UD-5900
EAN/UPC
0819927010678,819927010678
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Basic Information:

Price: $119.00
Description: USB 3.0 Windows 4K Aluminum Mini Docking Station with Dual Monitor support
Ideal Usage: Adding one 4K or two 2K displays, USB ports, audio and wired network to any mobile PC platform
Box Contents: •Power Supply
•USB 3.0 Data cable
•DVI-VGA adapter
•Quick Install Guide
•Software CD
•VESA mount w/screws
Display:
Number of Connections: 2
Connection Types: HDMI, DVI
Max HDMI Resolution : 3840x2160@30Hz **
Max DVI Resolution : 2048x1152
Max VGA Resolution: 1920x1200
Connectivity:
USB Connection Speed: USB 3.0
USB Expansion Ports: 4 USB 3.0 (two front, two rear)

USB Charging: Yes, front ports only
Audio In/Out: Yes, via single TRRS jack
Wired Ethernet: 10/100/1000Mbps (Full-duplex only)
Requirements:
Operating System: Windows 10, 8.1, 7
Hardware: Intel Core i5 or AMD Llano 2GHz or better CPU, 4GB+ RAM Single Intel HD 4000, AMD HD 7xxx, Nvidia 5xxM or better recommended for productivity and web software. Intel Core i7/AMD A10 2GHz+, 8GB RAM, and Intel HD 4000, AMD 8650, Nvidia 7xxM or better required for full-screen video playback.