3140 NetVanta Fixed Port Secure Access Ethernet Router

The NetVanta® 3140 is a fixed-port, high-performance Ethernet router supporting converged access and high-quality voice services. It provides three routed, autosensing Gigabit Ethernet interfaces. This product is ideal for carrier-bundled service offerings, and enterprise class Internet access for secure, high-speed corporate connectivity. The NetVanta 3140 is available as either a desktop, or rack mountable platform.

Flexibility and Redundancy

The NetVanta 3140 is ideal for multiple applications where Ethernet redundancy is needed given the three Gigabit ports that can be either LAN or WAN facing. This can be achieved with two Ethernet delivered access services providing immediate failover to the active link anytime a link down event occurs. In addition, the NetVanta 3140 features USB interface that can be used for 3G/4G backup.

Many deployments still feature separate voice and data networks, and the NetVanta 3140 is a perfect fit for these as well with a single WAN link, the other two Gigabit interfaces can accomplish this.

Standards Protocols
The versatile hardware platform of the NetVanta 3140 is further complemented with the AOS. The AOS allows for the support of static and default routes, demand and policy based routing, and allows for fast, accurate network convergence using routing protocols such as BGP, OSPF, RIP, and PIM Sparse Mode for multicast routing. Multihoming is also available to provide redundant or backup WAN links to multiple ISPs, guaranteeing a widearea connection.

Hierarchal QoS
QoS is also supported for delay-sensitive traffic like VoIP or video. To prioritize mission-critical traffic and control network congestion, the NetVanta 3140 uses Low Latency Queuing, Weighted Fair Queuing (WFQ), Class-based WFQ, and DiffServ
marking to establish the priority of IP packets
routed over the WAN.

VoIP Ready
In combination with the QoS features, a specialized SIP ALG allows SIP traffic to traverse NAT-enabled firewalls. For enterprise networks, this interoperability allows IP PBXs, phones, and other SIP-based devices to set up, tear down, and pass voice and call control messages seamlessly through the integral NAT-enabled firewall.

The NetVanta 3140 also deploys VQM to capture MOS, jitter, delay, and packet loss statistics necessary to troubleshoot VoIP calls over the WAN. This powerful, yet graphically intuitive, diagnostic tool allows for quick isolation of network issues to ensure superior call quality.

Manufacturer Part Number
4700341F2#5
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical Interfaces

  • Ethernet
  • Full Duplex
  • Auto-negotiation
  • RJ-45
  • USB 2.0
  • One Port
  • Console Port
  • Three Gigabit Ethernet Interfaces (WAN/LASupport) Supports 802.1q VLATrunking
  • EIA-232 Providing Local Management and Configuratio(via a DB-9 Female Connector)
Diagnostic LEDs
  • Stat (Power) USB
  • Gig 1, Gig 2, Gig 3 (Ethernet)
Protocols
  • EBGP/iBGP OSPF
  • RIP (v1 and V2) PPPoE
  • PIM Sparse Mode Multilink PPPoE
  • IGMP V2 Demand Routing
  • GRE RFC 1483
  • PPP Dial Backup Multihoming
  • PAP and CHAP Layer 3 Backup
  • Multi-VRF CE VRRP TWAMP
  • Policy-based Routing
Quality of Service (QoS)
  • Low Latency and Weighted Fair Queuing (WFQ)
  • Class-Based WFQ
  • DiffServ Packet Marking and Recognition
  • Traffic Monitoring (NetFlow 9)
Voice Quality Monitoring (VQM)
  • MeaOpinioScore (MOS) Prediction
  • Jitter, Delay and Packet Loss
  • Past and Active Calls
Traffic and Network Quality Monitoring
  • ICMP and TWAMP Probes and Tracks
  • One-Way Delay
  • Round-Trip Loss and Delay
  • Inter-Packet Delay Variance
  • Traffic Flow Collectioand Analysis
  • Packet Capture
Administration
  • Familiar Command Line Interface (CLI)
  • Web-Based GU
  • n-Command Support
  • SNMP V2 and V3
  • SYSLOG Logging
  • Email Alerts (SMTP)
  • Policy Statistics
  • TCL Scripting
  • LogiPrivilege Levels
  • Telnet, Craft/Console Port, SSH, Ping,
  • Trace Route and NTP
DHCP
  • Client, Server and Relay
Firewall
  • Stateful InspectioFirewall
  • Denial of Service (DOS) Protection
  • Access Control Lists
  • ApplicatioLevel Gateways
  • Packet Filtering
Network Address Translation
  • Basic NAT (1:1), NAPT (Many:1) and
  • 1:1 Port Translation
  • NAT-compatible SIP ALG
NAT Traversal and Remote Survivability
  • B2BUA
  • SIP Registrar for IP Phones
  • SIP Proxy with Survivability
  • Transparent/Stateful/Outbound
Content Filtering
  • Inherent URL Filtering
  • Top Website Reports
  • Integratiowith Websense
Secure Management
  • Multi-level Access Control
  • TACACS+
  • RADIUS AAA
  • SSH CLI and SSL GUI
  • Port Authenticatio(802.1x)
VPN (Optional)
  • IPSec Tunnel Mode: 500 Tunnels
  • Encryption: DES, 3DES and AES
  • AuthenticatioMechanisms: XAUTH, Digital
  • Certificates, Pre-shared Keys and Secure ID
Environment
  • Operating Temperature: 32° to 122° F
  • (0° to 50° C)
  • Storage Temperature: -40° to 158° F
  • (-20° to 70° C)
  • Relative Humidity: Up to 95%, Non-condensing
Physical and Power
  • NetVanta 3140
  • Self Standing, Desktop Plastic Enclosure
  • Dimensions: 1.63 in. x 9 in. x 6.38 in. (H x W x D),
  • (4.14 cm x 22.86 cm x 16.21 cm)
  • Weight: 1 lbs. (.45 kg)
  • Power: DC (12 VDC, 1.0 A)
Agency Approvals
  • FCC Part 15 Class A
  • CE Mark
  • UL & Canadian UL
  • RoHS
  • C-Tick for Australia and New Zealand