The FortiGate/FortiWiFi 30E-3G4G sports an embedded wireless WAN module for 3G/4G mobile data applications. The advanced FortiOS software on the FortiGate facilitates rapid failover from the wired connection to the 3G/4G LTE Wireless WAN connection in the event of a wired failure.
High Performance Network Security
Built on the foundation FortiOS 5, the FortiGate/FortiWiFi 30E series provides an integrated set of essential security technologies to protect all of your applications and data. You get advanced threat protection, including firewall, application control, advanced threat protection, IPS, VPN, and web filtering, all from one device that’s easy to deploy and manage. With our FortiGuard® security subscription services you’ll have automated protection against today’s sophisticated threats.
Advanced Features
The FortiGate/FortiWiFi 30E series offers beyond the industry’s best firewall with the latest in Advanced Threat Protection including Sandboxing and anti-bot protection, Feature Select Options for simplifying configurations and deployments, and Contextual Visibility for enhanced reporting and management.
Note:
Hardware Specifications
GE RJ45 Switch Ports: 4
GE RJ45 WAN Port: 1
USB Port: 1
Console (RJ45): 1
Wireless Interface: 802.11 a/b/g/n
System Performance
Firewall Throughput: 950 Mbps
Firewall Latency (64 byte UDP packets): 130 μs
Firewall Throughput (Packets Per Second): 180 Kpps
Concurrent Sessions (TCP): 900,000
New Sessions/Second (TCP): 15,000
Firewall Policies: 5,000
IPsec VPN Throughput (512 byte packets): 75 Mbps
Gateway-to-Gateway IPsec VPN Tunnels: 20
Client-to-Gateway IPsec VPN Tunnels: 250
SSL-VPN Throughput: 35 Mbps
Concurrent SSL-VPN Users: 80
IPS Throughput (HTTP / Enterprise Mix): 600 / 240 Mbps
SSL Inspection Throughput: 200 Mbps
NGFW Throughput: 150 Mbps
CAPWAP Throughput: 950 Mbps
Virtual Domains (Default / Maximum): 5 / 5
Maximum Number of FortiAPs (Total / Tunnel Mode): 2 / 2
Maximum Number of FortiTokens: 20
Maximum Number of Registered FortiClients: 200
High Availability Configurations: Active/Active, Active/Passive, Clustering
Dimensions
Height x Width x Length (inches): 1.44 x 5.5 x 8.52
Height x Width x Length (mm): 36.5 x 140 x 216
Weight: 1.998 lbs (0.9 kg)
Form Factor: Desktop