Centralized Logging, Analysis and Reporting
Comprehensive Visualization of Your Network
FortiAnalyzer platforms integrate network logging, analytics, and reporting into a single system, delivering increased knowledge of security events throughout your network. The FortiAnalyzer family minimizes the effort required to monitor and maintain acceptable use policies, as well as identify attack patterns to help you fine tune your policies. Organizations of any size will benefit from centralized security event logging, forensic research, reporting, content archiving, data mining and malicious file quarantining.
You can deploy FortiAnalyzer physical or virtual appliances to collect, correlate, and analyze geographically and chronologically diverse security data. Aggregate alerts and log information from Fortinet appliances and third-party devices in a single location, providing a simplified, consolidated view of your security posture. In addition, FortiAnalyzer platforms provide detailed data capture for forensic purposes to comply with policies regarding privacy and disclosure of information security breaches.
Note:
Capacity and Performance
GB/Day of Logs: 500
Analytic Sustained Rate (logs/sec): 7,500
Collector Sustained Rate (logs/sec): 11,250
Devices/VDOMs/ADOMs (Maximum): 2,000
Hardware Specifications
Form Factor: 2 RU Rackmount
Total Interfaces: 4x GE, 2x 10GE SFP+
Storage Capacity: 36 TB (12x 3TB)
Removable Hard Drives: Yes
RAID Storage Management: RAID 0/1/5/6/10/50/60
Default RAID Level: 50
Redundant Hot Swap Power Supplies: Yes
Dimensions
Height x Width x Length (inches): 3.5 x 17.2 x 25.6
Height x Width x Length (cm): 8.9 x 43.7 x 64.8
Weight: 58 lbs (26.3 kg)
Environment
AC Power Supply: 100–240V AC, 60–50 Hz
Power Consumption (Average): 390 W
Heat Dissipation: 1840 BTU/h
Operating Temperature: 50–95°F (10 – 35°C)
Storage Temperature: -40–158°F (-40–70°C)
Humidity: 8–90% non-condensing
Operating Altitude: Up to 7,400 ft (2,250 m)
Compliance
Safety Certifications: FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB