Clarion Translucent Protective Folio for Samsung Galaxy Tab E 8.0

Lightweight, durable, and shock resistant, the Incipio® Clarion™ Case is the perfect solution for straight-forward folio-style protection. With its translucent and flexible TPU polymer design coupled with a rigid cover for frontal defense, the Clarion™ Case delivers reliable coverage for your device. When relaxing at home or working at the office, the lid can fold backwards to prop into a hands-free kickstand mode secured by a sturdy locking clip.

Manufacturer Part Number
SA-707-BLK
EAN/UPC
0840076156566,840076156566
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Measurements:

  • Length 8.50 inches (215.9 mm)
  • Width 5.31 inches (134.87 mm)
  • Weight 0.45 lb (7.2 oz)
  • Depth 0.60 inches (15.24 mm)
  • 1 YEAR WARRANTY