SMA 400 Network Security/Firewall Appliance

Enable users to access applications and data from anywhere so they stay productive, and keep your company competitive. Designed for organizations with up to 250 remote employees, the Dell™ SonicWALL™ Secure Mobile Access (SMA) 400 Appliance provides medium-sized businesses with a high performing, easy-to-use and cost-effective SMA solutions that require no pre-installed client software.

Extended mobility
Provide a single, secure mobility gateway for all platforms — including Windows®, Mac OS® and Linux®—from almost any device, whether for browser-based access or an “in-office” experience. Extend access to iOS, Mac OSX, Windows, Google® Android™ and Kindle Fire devices with the SonicWALL Mobile Connect™ app.

Protection from malware and rogue access
Protect organizational networks from mobile malware and rogue access with context-aware authentication that grants access only to trusted devices and authorized users. Configure policies to interrogate mobile devices for essential security information such as jailbreak or root status, device ID, certificate status and OS versions prior to granting access. Laptops and PCs are also interrogated for the presence or absence of security software, client certificates, and device ID. Devices that do not meet policy requirements are not allowed network access and the user is notified of non-compliance.

One-click security and data protection
Protect company data at rest on mobile devices. Authenticated users can securely browse and view allowed intranet file shares and files from within the Mobile Connect app. Administrators can establish and enforce mobile application management policy for the Mobile Connect app to control whether files viewed can be opened in other apps, copied to the clipboard, printed or cached securely within the Mobile Connect app. This allows administrators to isolate business data from personal data stored on the device and reduces the risk of data loss. In addition, if the user’s credentials are revoked, content stored in the Mobile Connect app is locked and can no longer be accessed or viewed.

Web traffic protection and data loss prevention
Protect against common attacks such as cross-site scripting, cookie tampering, injection attacks and cross-site request forgery (CSRF) with the optional Web Application Firewall (WAF) Service. Plus, stop theft of credit card and Social Security numbers with Data Leak Protection (DLP).

Multilayer security
Two-factor authentication provides tokenless, enhanced protection for your small business SSL VPN against keyloggers by generating a unique, one-time password that is sent to a remote user’s mobile device or email address.

Simplified management
Granular unified policy eases administration by displaying bookmarks and policies in one centralized page. Multiple and custom LDAP policies can restrict unauthorized access to specific applications or resources.

Manufacturer Part Number
01-SSC-2253
EAN/UPC
0758479022534,758479022534
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Deployment Environment Type and Size: Midsize organizations (With 500 or fewer employees)
Included/Maximum Licensable Users(Recommended Users): 25/250 (125)
Secure Virtual Assist/Virtual Access: Maximum Number Connections: 30-day trial/25
Hardware: SMA 400
Hardened Security Appliance: S
Interfaces: (4) Gigabit Ethernet, (2)USB, (1) Console
Processors: 2.40 GHz Intel AtomTM C2358 Quad Core Processor
Memory (RAM): 4GB
Flash Memory: 2GB
Max Power Consumption: 31.9 W
Total Heat Dissipation: 109 BTU
Dimensions: 17.00 x 10.13 x 1.75 in
Appliance Weight: 11 lbs (5 kg)
MTBF: 6.870 years
Features: SMA 400
Secure Virtual Access1: O
Secure Virtual Assist1: O
Secure Virtual Meeting: O
Analyzer: O
Web Application Firewall2: O
Web Application Firewall — Application Profiling: O
Spike Licensing: O
Mobile Connect for iOS and Mac OSX: S
Mobile Connect for Android™, Chrome and Kindle Fire: S
Mobile Connect for Windows: S
One Time Password (OTP) Authentication: S
Dell Quest Defender Support: S
Citrix® (ICA) Support: S
NetExtender: Support for Multiple IP Ranges and Routes: S
Optional Client Certificate Support: S
Graphical Usage Monitoring: S
Option to Create System Backup: S
Reverse Proxy: OWA Premium Version and Lotus Domino Access: S
RADIUS Test Function: S
Active Directory Groups Support: S
Virtual Host/ Domain Name Support: S
FileShares: S
Diagnostics: DNS Lookup and Traceroute: S
SNMPv2: S
Layer-7 Load Balancing: S
High Availability (HA): S

Legend: S — Standard,  O — Optional,  N — Not Available

    Requires Virtual Assist/Virtual Access, licensed add-on modules available only for SMA 400, SMA 200 and SMA 100 Series virtual appliance. Virtual Assist and Virtual Access are licensed based on the number of concurrent technicians. Virtual Assist and Virtual Access 30-day free trials are available on the SMA 400, SMA 200 and SMA 1000 Series Virtual appliances.
    Requires Web Application Firewall, a licensed add-on module available only for SMA 400, SMA 200 and SMA 100 Series Virtual appliances. The licenses are available as 1, 2 and 3-Year license.
    The maximum number of users supported would be limited by factors such as access mechanisms, applications being accessed and application traffic being sent.