WordPerfect Office v.X8 Professional Edition

The legendary office suite for business professionals

Corel® WordPerfect® Office X8 - Professional Edition is the preferred office leader for delivering effective documents, presentations, spreadsheets and more. Get impressive results using the enhanced Reveal Codes feature, Template Previews, built-in PDF forms and the Paradox database management system. Take advantage of the user-suggested enhancements to streamline your most important workflow needs and enjoy support for over 60 file types, including the latest Microsoft Office formats. Choose the affordable and powerful solution to be successful in any office environment.

Manufacturer Part Number
WPOX8PREFDVDA
EAN/UPC
0735163148312,735163148312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1 GHz or faster (32/64-bit)
Operating System:
  • Microsoft Windows 10, Microsoft Windows 8.1, Windows 7 (32/64-bit editions), with the latest service pack and update installed
Hard Disk:
  • 1.15 GB for minimum installation†
Memory:
  • 1 GB RAM (32-bit) or 2 GB RAM (64-bit)
Optical Drive:
  • DVD-ROM (required for box installation)
Others:
  • 1024 x 768 monitor resolution
  • Mouse or tablet with stylus
  • Microsoft Internet Explorer 11 or later