WordPerfect Office v.X8 Standard Edition

Experience the benefits of a legendary office suite

Come see why Corel® WordPerfect® Office X8 - Standard Edition is the legendary office leader for creating impressive documents, presentations, spreadsheets and more. With built-in PDF functionality, enhanced Reveal Codes and Template Previews, you’ll have all the support and tools you need to work faster and smarter. Collaboration is made easy with support for over 60 file types, including the latest Microsoft Office formats. Plus, take advantage of the user-suggested enhancements to streamline your most important workflow needs. Discover all of the compatibility, power and affordability you need to be successful in any office environment.

Manufacturer Part Number
WPOX8STDEFMBUG
EAN/UPC
0735163148268,735163148268
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements:

Processor:

  • 1 GHz or faster (x86) or an AMD64
Operating System:
  • Microsoft Windows 10, Microsoft Windows 8.1, Windows 7 (32/64-bit editions), with the latest service pack and update installed
Hard Disk:
  • 1.5 GB free space for application files
Memory:
  • 1 GB RAM (x86) or 2 GB RAM (AMD64)
Optical Drive:
  • DVD-ROM (required for box installation)
Others:
  • 1024 x 768 monitor resolution
  • Mouse or tablet with stylus
  • Microsoft Internet Explorer 11 or later