Chromebook 13 G1 (ENERGY STAR)

Attractive notebooks with Google's Chrome operating system support the large and expanding ecosystem of collaboration and productivity apps.

Manufacturer Part Number
W0T02UT#ABA
EAN/UPC
0889899637685,889899637685
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Google Chrome OS TM
  • Designed for businesses that are accelerating the movement to cloud-based applications
  • 12.59 mm (0.50 inches) thin
  • Weight starting at 2.86 lbs (1.29 kg
  • Not your kids Chromebook- a stylish, fanless ChromebookTM with a durable anodized aluminum chassis
  • 6th Generation Intel® Pentium® or Intel® Core TM M processors
  • 13.3" diagonal QHD+ Bright View (3200 x 1800) IPS display or 13.3” diagonal Full HD Anti-glare (1920 x 1080) IPS display
  • Audio by B&O PLAY for crystal clear Hangouts; HD webcam
  • Keep dozens of browser tabs open with 4 GB memory standard and up to 16 GB
  • Backlit keyboard for late night emails on the red-eye flight home
  • Battery life up to 11 hours and 30 minutes
  • Two USB Type-C TM 3.1 Gen 1 charging ports enables fast charging between meetings
  • Supports docking with the HP Elite USB-C TM Docking Station and a host of USB-C TM adapters
  • Supports next generation Lucid Sleep 1 means your docs/emails/notifications are updated the second you log-in
  • Purchase with confidence with a limited 1-year limited warranty and 3-year extended service available with optional HP Care Services.