VersaType with Power Bank for 9.7-inch iPad Pro, iPad Air 2, and iPad Air

The VersaType™ with Power Bank for 9.7-inch iPad Pro™, iPad Air® 2, and iPad Air adds functionality and protection to your device―while adding little in terms of bulk or weight. The hard shell case houses a power bank capable of powering the keyboard for 1300 hours of use, or providing an emergency phone charge. The case also offers considerable scratch and impact protection when closed, and opens up a world of productivity. The back-lit keyboard is designed to provide a laptop-like typing experience with a full QWERTY layout. The case seamlessly transitions from closed, protective mode, to open laptop mode, to presentation mode to flat, hidden keyboard tablet mode. The specially engineered hinge rotates and pivots to achieve virtually any viewing angle desired. When the case is closed in protective mode, it puts the device to sleep and allows access to all ports.

Manufacturer Part Number
THZ701US
EAN/UPC
0092636320515,092636320515
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Works With:9.7-inch iPad Pro, iPad Air 2, iPad Air

Style:Keyboard

Color:Black

Collection:VersaType Series

Package Dimensions:9.89" x 8.50" x 1.12" (W x H x D)

Package Weight:2.25 lbs

Warranty:Limited 2-Year Warranty

UPC:092636320515