Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Quick Specs
Product Type: RAM memory
Capacity: 32 GB
Memory Type: DDR4 SDRAM - DIMM 288-pin
Upgrade Type: System specific
Data Integrity Check: ECC
Speed: 2133 MHz ( PC4-17000 )
Latency Timings: CL15
Features: Dual rank , registered
Voltage: 1.2 V
OEM Manufacturer Equivalent Part Number: DELL SNPPR5D1C/32G, DELL A8217683
Manufacturer Warranty: Limited lifetime warranty
General Capacity: 32 GB
Upgrade Type: System specific
OEM Manufacturer Equivalent Part Number: DELL SNPPR5D1C/32G, DELL A8217683
Memory Type: DRAM
Technology: DDR4 SDRAM
Form Factor: DIMM 288-pin
Speed: 2133 MHz ( PC4-17000 )
Latency Timings: CL15
Data Integrity Check: ECC
Features: Dual rank , registered
Chips Organization: X4
Voltage: 1.2 V
Manufacturer Warranty Service & Support: Limited lifetime warranty