32GB DDR4 SDRAM Memory Module

Features & Benefits

Compatibility

  • Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system
  • Dell Memory is built using industry leading OEM grade quality parts
  • Only first pass yielded product is acceptable to meet Dell’s high quality standard, only available when purchased from Dell
Warranty
  • Our Limited Lifetime Warranty guarantees that if our Dell memory should ever fail, we will replace it
  • Dell Certified means no worry of voiding your system’s hardware warranty
Technical Support
  • Our experienced technical support staff is available to answer any questions regarding your Dell Certified Memory upgrade
  • Memory that is not Dell-certified may not be supported by Dell’s Technical Support

Overview

Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and customized for your system. Adding more memory revs your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications.

Manufacturer Part Number
SNPMMRR9C/32G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Product Type: RAM memory

Capacity: 32 GB

Memory Type: DDR4 SDRAM - LRDIMM 288-pin

Upgrade Type: System specific

Data Integrity Check: ECC

Speed: 2133 MHz ( PC4-17000 )

Features: Quad rank , Load-Reduced

Voltage: 1.2 V

OEM Manufacturer Equivalent Part Number: DELL SNPMMRR9C/32G, DELL A7945725

Manufacturer Warranty: Limited lifetime warranty

General

Capacity: 32 GB

Upgrade Type: System specific

OEM Manufacturer Equivalent Part Number: DELL SNPMMRR9C/32G, DELL A7945725

Memory

Type: DRAM

Technology: DDR4 SDRAM

Form Factor: LRDIMM 288-pin

Speed: 2133 MHz ( PC4-17000 )

Data Integrity Check: ECC

Features: Quad rank , Load-Reduced

Chips Organization: X4

Voltage: 1.2 V

Manufacturer Warranty

Service & Support: Limited lifetime warranty