32GB DDR3L SDRAM Memory Module

Compatibility

  • Dell Certified Memory undergoes rigorous testing by qualified Engineers to ensure compatibility and reliability in your Dell system
  • Our sustaining qualification process allows for testing and certifying the newest in technology on your Dell system

Quality

  • Taking memory industry standards to the next level, Dell Certified Memory is built using industry leading OEM grade quality parts
  • Only first pass yielded product is acceptable to meet Dell?s high quality standard, only available when purchased from Dell

Warranty

  • Our Limited Lifetime Warranty guarantees that if our Dell memory should ever fail, we will replace it
  • Dell Certified means no worry of voiding your system?s hardware warranty

Technical Support

  • Our experienced technical support staff is available to answer any questions regarding your Dell Certified Memory upgrade
  • Other memory may not be supported by Dell

Overview

Supercharge your Dell™ system with a Dell Memory upgrade engineered, tested and customized for your system. Dell Memory is another great product from Dell - high quality at an excellent price. Adding more memory revs to your system's engine and allows you to release its full potential when working with 3D imaging, multimedia, and other memory intensive applications. With Dell memory we also offer a limited lifetime warranty and the benefits of Dell’s service and support. Maximize the value of your computer investment with an easy-to-install, reliable Dell Memory upgrade. Trust only Dell Memory for your next Dell system upgrade!

Manufacturer Part Number
SNPF1G9D/32G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Product Type: RAM memory

Capacity:32 GB

Memory Type:DDR3L SDRAM - LRDIMM 240-pin

Upgrade Type: System specific

Data Integrity Check: ECC

Speed: 1600 MHz ( PC3L-12800 )

Features: Quad rank, Low Voltage , Load-Reduced

Voltage: 1.35 V

OEM Manufacturer Equivalent Part Number: DELL A7916527

Manufacturer Warranty: Limited lifetime warranty

General

Capacity: 32 GB

Upgrade Type: System specific

OEM Manufacturer Equivalent Part Number: DELL A7916527

Memory

Type: DRAM

Technology: DDR3L SDRAM

Form Factor: LRDIMM 240-pin

Speed: 1600 MHz ( PC3L-12800 )

Data Integrity Check: ECC

Features: Quad rank, Low Voltage , Load-Reduced

Chips Organization: X4

Voltage: 1.35 V

Manufacturer Warranty

Service & Support: Limited lifetime warranty