Cable Retractor — VGA

The K−ABLE/XL is a TBUS−mounted cable extender, retractor and housing that is easily installed in any TBUS. The device is available with one of seven cable types and can be mounted in any TBUS without the need for any extra mounting brackets.

  • Convenient, Easy to Install in Any TBUS.
  • Intuitive Use — Pull and stop or pull and retract.
  • Available Cable Types — HDMI , VGA, audio (3.5mm), VGA & audio, CAT 6, USB & DP.
  • Maximum Cable Extension — Up to 1.5m (4.9ft).
  • Horizontal Mount — Easily mounts underneath a table or shelf.
  • TBUS Compatibility — Mounts directly into the TBUS insert slot with no extra mounting bracket.

Manufacturer Part Number
K-ABLE/XL-VGA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

EXTENDABLE CABLE LENGTH

  • 1.5m (4.9ft)

FIXED CABLE LENGTH

  • 38cm (15in)

TOTAL CABLE LENGTH

  • 3m (9.84ft)

ACCESSORIES

  • 3 x M3 x 8mm vertical mounting countersunk head machine screws, 4 x #4 x ½” horizontal mounting countersunk head screws, 4 x M3 washers