ProBook 450 G3 Notebook PC (ENERGY STAR)

Built for productivity, the HP ProBook 450 delivers the performance and security features essential for today’s workforce. The sleek and tough design provides professionals a flexible platform to stay productive in or out of the office.

Designed for mobility

Work in style with the powerful 39,6 cm (15.6") diagonal HP ProBook 450 with a new gravity black LCD cover. Confidently take on the day with a PC built with an aluminum reinforced keyboard deck and 120,000 hours of HP Testing.

Manufacturer Part Number
W0S84UT#ABL
EAN/UPC
0889899602386,889899602386
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Windows 10, Windows 8.1, Windows 7 editions, Ubuntu Linux, or FreeDOS 2.0
  • Choice of Intel® Core™ or Intel® Pentium® processors
  • fFull size HP Premium Keyboard, spill-resistant keyboard with a thin layer of Mylar film to prevent minor spills; full separate numeric keypad
  • Separate launch buttons provide easy access to wireless on/off and speaker mute.
  • Function keys provide control of features including: standby mode, display brightness, external display, microphone mute, volume down, volume up, and backlight toggle for backlit keyboard (select models only).
  • Larger Touchpad with gestures support, on/off button with LED indicator
  • Enhanced security features with preinstalled software and hardware options
  • Optional HD webcam with dual-microphone array for video conferencing
  • HDMI port for connecting to high-resolution displays
  • HD audio with DTS Studio Sound™
  • Choice of 13.3" diagonal, 14" diagonal, or 15.6" diagonal flat screens or 14" diagonal, 15.6" diagonal Touch screens
  • Flexible wireless connectivity options
  • Battery life up to xx hours and xx minutes
  • Choice of HP 4-cell, 44 WHr Li-ion battery or optional HP 6-cell, Long Life 55 WHr Li-ion battery