The Brother HL-L5000D monochrome laser printer is ideal for small offices that need a printer with a Parallel interface for wide application compatibility. It features reliable, fast printing up to 42ppm and cost-efficient output thanks to a high-yield replacement toner cartridge. Plus, automatic two-sided printing helps save paper. Built-in parallel and USB interfaces provide flexible local connectivity and PCL6 and BR-Script3‡ emulations enable comprehensive application compatibility. Use the 250-sheet capacity paper tray for letter or legal-size documents, and print on envelopes and alternative media types from the 50-sheet capacity multi-purpose tray. For fewer refills, you can expand the paper capacity to 1,340 sheets with optional add-on trays.
Note:
General
Print Technology : B/W Laser Technology
Max. Black Print Speed (ppm) : 42ppm Black
Duplex Printing Standard : Yes
Print Resolution (maximum dpi) : Up to 1200 x 1200 dpi
LCD Display : Yes (1-line, Backlit)
First Time to Print :Less than 7.2 sec.‡
Printer Driver Compatibility† :Windows®, Mac OS®, Linux :
CPU (Processor) Speed : 800 MHz :
Emulation(s) :PCL6,BR-Script3‡, IBM Proprinter, Epson FX, PDF Version 1.7, XPS Version 1.0 :
Standard Memory (MB) : 128MB Memory :
Toner Save Mode : Yes :
Max. Monthly Duty Cycle‡ :50,000 pages :
Recommended Monthly Print Volume‡ :Up to 3,500 pages :
Paper Handling
Standard Paper Capacity (sheets)‡ :250-Sheet Input Capacity :Power & Operating Requirements
ENERGY STAR® Qualified : Yes :Dimensions & Weights
Unit Dimensions (W"xD"xH") : 14.7 x 15.3" x 10.0" :What’s Included
"In-Box" Consumables (Yield)‡ : (1) Standard Yield Toner Cartridge (3,000 Pages)