Maximise Performance & Reduce Print Spend
Versatile paper handling enables you to add multiple lower trays across the range. This provides maximum device uptime, as less time is spent replenishing paper trays. With the optional high yield toner cartridges, productivity is enhanced whilst reducing your overall printing costs.
Better reliability
Built to perform for longer and meet the demands of high output work environments, the L5000 range has been totally remodelled with robust build quality that’s even more resilient and hardwearing.
Tighter security
In today's business environment, we understand that organisations demand the highest levels of security. In order to address this, the L5000 range is enabled with secure function lock 3.0, 802.1x network security and Internet Protocol Security (IPsec). The range also boasts Print Archive, Secure Reset and Certificate Management.
Flexible print solutions from Brother
Our L5000 range is designed to seamlessly integrate and meet your business requirements. Compatible with a range of print software and services, Brother Solutions can be specifically tailored to your requirements and enables you to maximise your print efficiency and minimise costs.
Eco-friendly
The L5000 range is compliant with a number of environmental standards including German Blue Angel, Nordic Swan and Energy Star. As a result, not only does it help your business work more efficiently, it is also more energy efficient, reducing impact on the environment and lowering your costs at the same time.
Note:
General
Printer type: Mono
Functions: Print
Display: Backlit LCD
Display size: 16 characters x 1 line
Laser classification: Class 1 Laser Product (IEC 60825-1:2007)
Max paper size: A4
Memory: 256MB
Processor: Cortex-A9 800MHz
Technology: Laser
Connectivity
Connectivity: Wired Network
Local interface: Hi-Speed USB 2.0
Wired network interface: Ethernet (10Base-T/100Base-TX)
Mobile connectivity
Supported: AirPrint, Android Print Service Plugin, Cortado Cloud Print™, Google Cloud Print 2.0, iPrint&Scan, Mopria
Dimensions & weights
With carton: 662 (w) x 522 (d) x 702 (h) mm
With carton: 22 kg
Without carton: 373 (w) x 388 (d) x 387 (h) mm
Weight: 14.6 kg
Environmental
Blue Angel environmental accreditation: Yes
Energy Star environmental accreditation: Yes
Nordic Swan environmental accreditation: Yes
Sound power: Printing 6.90BA, Quiet mode printing 6.47BA, Ready mode up to 4.70BA
Sound pressure: Printing 52dbA, quiet mode printing 50dbA, ready mode up to 34dbA
Typical electrical consumption: 1.763 KWh / Week
In the box
Contents: Power supply cord, Product safety guide, Software disc, Supplies, Warranty card, Quick setup guide
Media specifications
Types and sizes: Standard & Optional Trays – plain, recycled, coloured and letterhead paper (between 60 - 120gsm). Multi Purpose Tray - plain, recycled, bond, coloured and letterhead paper (between 60 - 200gsm). 2-sided Print - plain, recycled, coloured and letterhead paper (between 60 - 105gsm)
Weights: Standard Tray - A4, Letter, A5, A5(Long Edge), A6, Executive, Legal, Folio, Mexico Legal, India Legal. Optional Tray - A4, Letter, A5, Executive, Legal, Folio, Mexico Legal, India Legal. Multi Purpose (MP) Tray - Width: 76.2mm to 215.9mm x Length: 127mm to 355.6mm. 2-sided Print – A4
Network
Wired network security: SMTP-AUTH, SSL/TLS (IPPS, HTTPS, SMTP), SNMP v3, Kerberos, IPsec, 802.1x (EAP-MD5, EAP-FAST, PEAP, EAP-TLS, EAP-TTLS)
Operating systems & software
Supported: Windows®: Windows 10® (32 & 64 bit editions), Windows 8® (32 & 64 bit editions),Windows 7® (32 & 64 bit editions), Windows Vista® (32 & 64 bit editions), Windows® XP Professional (32 & 64 bit editions), Windows® XP Home Edition, Windows® Server 2012, Windows® Server 2008R2, Windows® Server 2008 (32 & 64 bit editions), Windows® Server 2003 (32 & 64 bit editions). / Mac: OS X 10.8.5, 10.9.x, 10.10.x, 10.11.x or greater / Linux CUPS, LPD/LPRng (x86/x64 environment)
Paper handing
Paper input: Lower Tray – 1 x 250 sheets & 1 x 520 sheets Multi Purpose Tray – 50 sheets
Paper output: Face Down - 150 sheets Face Up (Straight Paper Path) - 1 sheet
Printing
A4 2-sided print speed: Up to 20 images per minute
A4 standard print speed: Up to 40 pages per minute
Resolution: Up to 1,200 x1,200dpi
Automatic 2 sided print: Yes
Emulations: PCL6, BR-Script3 (Postscript®3™ Language Emulation), IBM Proprinter XL, Epson FX-850, PDF Version 1.7, XPS Version 1.0
First print out time: Less than 7.2 seconds
Recommended monthly volume: Up to 3,500 pages
Security features
802.1x: Yes
IP filter: Yes
Secure function lock v3: Yes
Secure print: Yes
Secure printing with SSL: Yes
Solutions
Supported: AirPrint, Android Print Service Plugin,Cortado Cloud Print,Google Cloud Print 2.0,iPrint&Scan,Managed Print Services, Mopria, PrintSmart Solutions
Supplies and accessories
Accessories: Optional Lower Tray LT-5500 - 250 sheets, Optional Lower Tray LT-6500 - 520 sheets, Filter Holder FH-1000(Germany only)
Supplies: Inbox Toner Approx. 3,000 pages, Standard Toner TN-3430 - Approx. 3,000 pages, High Yield Toner TN-3480 - Approx. 8,000 pages, Drum DR-3400 - Approx. 50,000 A4 pages (3 pages per job) / 30,000 A4 pages (1 page per job)
Warranty
Warranty: 3 Year Manufacturer's Warranty