6-Port Hardened Industrial Gigabit PoE+ Layer 2 Managed DIN-Rail Switch

TRENDnet’s 6-Port Hardened Industrial Gigabit PoE+ Layer 2 Managed DIN-Rail Switch, model TI-PG541i, has four Gigabit PoE+ ports, one Gigabit port, one Gigabit SFP slot and a 120 Watts PoE budget. The switch is equipped with an IP30 rated metal enclosure and designed to withstand a high degree of vibration, shock, protection against ESD/EMI/surge, and operate within a wide temperature range (- 40 – 70 °C (- 40 - 158 °F)) for harsh environments. L2 management include features such as PoE port control, VLAN, multicast, and QoS which allow for network integration flexibility.

Industrial Hardened Design
Equipped with a rugged IP30 rated enclosure and designed to withstand a high degree of vibration, shock, protection against ESD/EMI/surge, and operate with a wide temperature range (- 40 – 70 °C (- 40 - 158 °F)) for harsh environments.

Integration Flexibility
Managed features include PoE per port control/priority/scheduling/power delay, 802.1Q/MAC-based VLAN, IGMP snooping, per port bandwidth control/802.1p/DSCP/queue scheduling, and SNMP trap/RMON/SMTP alert/syslog/port mirror for monitoring and flexible network integration.

Fault Tolerance
Features dual redundant power inputs (Primary and RPS) from external power sources and an output alarm relay to indicate the event of input power failure

Manufacturer Part Number
TI-PG541I
EAN/UPC
0710931160581,710931160581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1ab
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3az
Device Interface
  • 4 x Gigabit PoE+ ports
  • 1 x Gigabit port
  • 1 x Gigabit SFP slot
  • 6-pin removable terminal block (primary/RPS power inputs & alarm relay output)
  • Optional power adapter input (adapter sold separately)
  • DIP switch (Alarm for Primary/RPS power)
  • LED indicators
Data Transfer Rate
  • Ethernet: 10 Mbps (half-duplex), 20 Mbps (full-duplex)
  • Fast Ethernet: 100 Mbps (half-duplex), 200 Mbps (full-duplex)
  • Gigabit Ethernet: 2000 Mbps (full-duplex)
  • SX/LX: 2000 Mbps (full-duplex)
Performance
  • Switch fabric: 12 Gbps
  • RAM buffer: 128 MB
  • MAC address table: 8K entries
  • Jumbo frames: 10 KB
  • Forwarding rate: 8.93 Mpps (64-byte packet size)
Management
  • CLI (Telnet)
  • HTTP web based GUI
  • SNMP v1, v2c
  • SNMP trap
  • RMON groups 1, 2, 3, 9
  • Enable/disable 802.3az power saving
  • LLDP
  • SNTP
  • SMTP alert
  • Syslog
  • Port statistics/utilization
  • Traffic monitor
  • Trusted host
  • Port mirror (Ingress, Egress, Both)
  • Storm control (Multicast, DLF, Broadcast)
MIB
  • MIB II RFC 1213
  • Bridge MIB RFC 1493
  • Ethernet Interface MIB RFC 1643
  • RMON MIB RFC 1757
  • Power Ethernet MIB RFC 3621
Quality of Service (QoS)
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth control per port
  • Queue Scheduling: Strict Priority (SP), Weighted Fair Queuing (WFQ), Weighted Round Robin (WRR)
VLAN
  • 802.1Q tagged VLAN
  • MAC-based VLAN
  • Port isolation
  • Up to 256 VLAN groups, ID range 1-4094
Multicast
  • IGMP snooping v1, v2, v3
  • Static multicast address
  • Up to 256 multicast entries
Special Features
  • CLI & web based management
  • Full power PoE+
  • Wide operating temperature range
  • Dual redundant power inputs
  • Alarm relay triggered by power failure
  • Surge/ESD protection
Power
  • PWR (Primary) terminal input: 48 – 57V DC (TI-S12048 sold separately)
  • RPS (Redundant) terminal input: 48 – 57V DC (TI-S12048 sold separately)
  • Consumption: 10 Watts (max.), 130 Watts (max.) with PoE+ fully loaded
Optional Power Adapter (48VDC3000 sold separately)
  • Input: 100 – 240 V AC, 50/60 Hz, 2 A
  • Output: 48 V DC, 3.34 A 160 Watts max.
Optional Power Supply (TI-S24048 sold separately)
  • Input: 100 – 240 V AC, 50/60 Hz, 1.8 A 125 – 370 V DC
  • Output: 240 Watts, 48 V, 5 A
  • DIN-rail: TS-35/7.5 or 15
  • Operating Temperature: - 25 to 70 °C (- 13 to 158 °F)
PoE
  • PoE budget: 120 Watts
  • Up to 15 Watts per port for PoE
  • Up to 30 Watts per port for PoE+
  • Mode A: Pins 1, 2 (V+) and pins 3, 6 (V-)
  • PoE enable/disable per port setting, priority, scheduling, power delay, and PD alive check
Enclosure
  • IP30 rated metal enclosure
  • DIN-Rail Mount
  • Grounding Point
  • ESD (Ethernet) Protection: 8KV DC
  • Surge (Power) Protection: 6KV DC
MTBF
  • 180,136 hrs @ 65 °C
  • 435,905 hrs @ 25 °C
Operating Temperature
  • - 40 – 70 °C (- 40 - 158 °F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 135 x 120 x 31 mm (5.31 x 4.72 x 1.22 in.)
Weight
  • 528 g (1.17 lbs.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Limited Lifetime Warranty*
Package Contents
  • TI-PG541i
  • Quick Installation Guide
  • CD-ROM (User’s Guide)