12-Port Hardened Industrial Gigabit PoE+ Layer 2+ Managed DIN-Rail Switch

TRENDnet’s 12-Port Hardened Industrial Gigabit PoE+ Layer 2+ Managed DIN-Rail Switch, model TI-PG1284i, has eight Gigabit PoE+ ports, four Gigabit SFP slots, and a 240 Watts PoE budget. The switch is equipped with an IP30 rated metal enclosure and designed to withstand a high degree of vibration, shock, protection against ESD/EMI/surge, and operate within a wide temperature range (- 40 – 75 °C (- 40 - 167°F)) for harsh environments. L2+ management include features such as PoE port control, 802.1Q/Q-in-Q VLAN, multicast, spanning tree, link aggregation, QoS, IPv4/IPv6 static routing, ACLs, and 802.1X which allow for network integration flexibility.

Industrial Hardened Design
Equipped with a rugged IP30 rated enclosure and designed to withstand a high degree of vibration, shock, protection against ESD/EMI/surge, and operate with a wide temperature range (- 40 – 75 °C (- 40 - 167 °F)) for harsh environments.

Integration Flexibility
Managed features include PoE control, IP static routing, access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.

Fault Tolerance
Features dual redundant power inputs (Primary and RPS) from external power sources and an output alarm relay to indicate the event of input power failure.

Manufacturer Part Number
TI-PG1284I
EAN/UPC
0710931160598,710931160598
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1s
  • IEEE 802.1w
  • IEEE 802.1X
  • IEEE 802.1ab
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3z
  • IEEE 802.3ab
  • IEEE 802.3ad
  • IEEE 802.3af
  • IEEE 802.3at
Device Interface
  • 8 x Gigabit PoE+ ports
  • 4 x Gigabit SFP slots
  • 1 x Console port (RJ-45)
  • 6-pin removable terminal block (Primary/RPS power inputs & alarm relay output)
  • DIP switch (Alarm for primary/RPS power and ports/slots failure)
  • LED indicators
Data Transfer Rate
  • Ethernet: 10 Mbps (half-duplex), 20 Mbps (full-duplex)
  • Fast Ethernet: 100 Mbps (half-duplex), 200 Mbps (full-duplex)
  • Gigabit Ethernet: 2000 Mbps (full-duplex)
  • SX/LX: 2000 Mbps (full-duplex)
Performance
  • Switch fabric: 24 Gbps
  • RAM buffer: 128 MB
  • MAC address table: 16K entries
  • Jumbo frames: 10 KB
  • Forwarding rate: 17.86 Mpps (64-byte packet size)
Management
  • CLI (Console, Telnet, SSH)
  • HTTP/HTTPS (SSL) web based GUI
  • SNMP v1, v2c, 3
  • SNMP trap
  • RMON groups 1, 2, 3, 9
  • LLDP
  • SNTP
  • SMTP alert
  • Syslog
  • Port statistics/utilization
  • Traffic monitor
  • Port mirror (Ingress, Egress, Both)
  • Storm control (Multicast, DLF, Broadcast)
  • Modbus/TCP
  • IPv6 static IP address, DHCPv6 client
  • Dual Image
  • Auto Provision via FTP/TFTP/HTTP Server
  • Xpress Ring
  • ERPS (Ethernet Ring Protection Switching) G8032v2
  • SFP DDMI (Digital Diagnostic Monitoring Interface)
MIB
  • MIB II RFC 1213
  • Bridge MIB RFC 1493
  • Ethernet Interface MIB RFC 1643
  • RMON MIB RFC 1757
Spanning Tree
  • STP (Spanning Tree protocol)
  • RSTP (Rapid Spanning Tree protocol)
  • MSTP (Multiple Spanning Tree protocol)
Link Aggregation
  • Static link aggregation
  • 802.3ad dynamic LACP
  • Up to 6 link aggregation groups
Quality of Service (QoS)
  • 802.1p Class of Service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth control per port
  • Queue Scheduling: Strict Priority (SP), Weighted Round Robin (WRR)
VLAN
  • 802.1Q tagged VLAN
  • MAC-based VLAN
  • Dynamic GVRP
  • Protocol-based (Ethernet II, Non-LLC-SNAP, LLC-SNAP)
  • Q-in-Q VLAN stacking/double VLAN (port-based, selective)
  • Port isolation
  • Up to 256 VLAN groups, ID range 1-4094
Multicast
  • IGMP snooping v1, v2, v3
  • MVR
  • MLD v1, v2
  • IGMP filtering/querier/proxy
  • Static multicast address
  • Up to 256 multicast entries
Access Control
  • 802.1X port-based network access control RADIUS
  • Local dial-in user authentication
  • DHCP snooping/screening
  • Loopback detection
  • ARP inspection
  • IP Source Guard
  • IP-MAC-Port binding
  • Trusted host
  • MAC address learning
ACL IPv4
  • MAC Address
  • VLAN ID
  • Ethernet Type
  • IP Protocol 0-255
  • TCP/UDP Port 1-65535
  • DSCP
Layer 3 Features
  • IPv4/IPv6 static routing
  • IPv4/IPv6 proxy ARP
  • IP interfaces: Up to 16
  • Routing table entries: Up to 500 (IPv4: 400 / IPv6: 100)
  • DHCP Server/Relay/Option 82
Special Features
  • CLI & web based management
  • Full power PoE+
  • Wide operating temperature range
  • Dual redundant power inputs
  • Alarm relay triggered by power and ports/slots failure
  • Surge/ESD protection
  • L2+ management features
Power
  • PWR (Primary) terminal input: 48 – 57V DC (TI-S24048 sold separately)
  • RPS (Redundant) terminal input: 48 – 57V DC (TI-S24048 sold separately)
  • Consumption: 18 Watts (max.), 260 Watts (max.) with PoE+ fully loaded
Optional Power Supply (TI-S24048 sold separately)
  • Input: 100-240 V AC, 50/60 Hz, 1.8 A 125-370 V DC
  • Output: 240 Watts, 48 V, 5 A
  • DIN-rail: TS-35/7.5 or 15
  • Operating Temperature: - 25 to 70 °C (- 13 to 158 °F)
PoE
  • PoE budget: 240 Watts
  • Up to 15 Watts per port for PoE
  • Up to 30 Watts per port for PoE+
  • Mode A: Pins 1, 2 (V+) and pins 3, 6 (V-)
  • PoE enable/disable per port setting, priority, scheduling, power delay, and PD alive check
Enclosure
  • IP30 rated metal enclosure
  • DIN-Rail mount
  • Grounding point
  • ESD (Ethernet) Protection: 8KV DC
  • Surge (Power) Protection: 6KV DC
MTBF
  • 99,992 hrs @ 75 °C
  • 322,805 hrs @ 25 °C
Operating Temperature
  • - 40 to 75 °C (-40 to 167 °F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 170 x 132 x 50 mm (6.69 x 5.2 x 1.97 in.)
Weight
  • 920 g (2.03 lbs.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Limited Lifetime Warranty
 
Package Contents
  • TI-PG1284i
  • Quick Installation Guide
  • CD-ROM (User’s Guide)
  • Console cable (RJ-45 to RS-232)