AC1900 High Power Dual Band Wireless USB Adapter

TRENDnet’s AC1900 High Power Dual Band Wireless USB Adapter, model TEW-809UB, upgrades a computer to Wireless AC1900. Quickly connect to a high performance Wireless AC network at 1300 Mbps or to a Wireless N network at 600 Mbps. A high power radio with detachable high gain antennas increase wireless coverage.

WiFi Performance
Upgrade your computer to 1300 Mbps WiFi AC or 600 Mbps WiFi N to surf, game, and stream 4K HD video.

Beamforming
Beamformingincreases real-time performance by directing stronger wireless signals to each device's specific location.

Increased Coverage
A high power radio with detachable antennas increase WiFi coverage.

Manufacturer Part Number
TEW-809UB
EAN/UPC
0710931160741,710931160741
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standards

  • IEEE 802.11a
  • IEEE 802.11b
  • IEEE 802.11g
  • IEEE 802.11n (up to 600 Mbps)
  • IEEE 802.11ac (up to 1300 Mbps)
Hardware Interface
  • USB 3.0 Micro-B port
  • LED indicator
  • WPS Button
  • 4 x RP-SMA female antenna connectors
  • 4 x High gain detachable dual band antennas
Encryption
  • Wireless encryption: WEP, WPA / WPA2-PSK
Compatibility
  • Windows® 10, 8.1, 8, 7, Vista, XP
  • Mac OS® 10.6-10.11
Special Features
  • 4 high gain dual band detachable antennas and integrated high powered amplifiers for long range connectivity
  • High-speed 802.11ac connectivity
  • Explicit Beamforming
Quality of Service
  • WMM
Frequency
  • 2.4GHz: (FCC) 2.412 – 2.462GHz, (ETSI) 2.412 – 2.472GHz
  • 5GHz: (FCC) 5.150 – 5.250GHz / 5.745 - 5.825GHz, (ETSI) 5.150 – 5.250GHz / 5.500 – 5.700GHz
Modulation
  • 802.11b: CCK, DQPSK, DBPSK
  • 802.11a/g: OFDM with BPSK, QPSK and 16/64-QAM
  • 802.11n: BPSK, QPSK, 16-QAM, 64-QAM with OFDM
  • 802.11ac: OFDM with BPSK, QPSK and 16/64/256-QAM
Antenna Gain
  • 2.4 GHz / 5 GHz: 4 x 5 dBi (max.) dual band external/detachable
Wireless Output Power
  • FCC: 802.11a: 21 dBm (max.) / ETSI: 18.5 dBm (max.) @ 54 Mbps
  • FCC: 802.11b: 23 dBm (max.) / ETSI: 17.5 dBm (max.) @ 11 Mbps
  • FCC: 802.11g: 20 dBm (max.) / ETSI: 17 dBm (max.) @ 54 Mbps
  • FCC: 802.11n (2.4GHz): 23 dBm (max.) / ETSI: 17.5 dBm (max.) @ 600 Mbps
  • FCC: 802.11n (5GHz): 19.5 dBm (max.) / ETSI: 18 dBm (max.) @ 600 Mbps
  • FCC: 802.11ac: 20.5 dBm (max.) / ETSI: 17.5 dBm (max.) @ 1300 Mbps
Receiving Sensitivity
  • 802.11a: -72 dBm (typical) @ 54 Mbps
  • 802.11b: -84 dBm (typical) @ 11 Mbps
  • 802.11g: -70 dBm (typical) @ 54 Mbps
  • 802.11n (2.4GHz): -90 dBm (typical) @ 600 Mbps
  • 802.11n (5GHz): -88 dBm (typical) @ 600 Mbps
  • 802.11ac: -84 dBm (typical) @ 1300 Mbps
Wireless Channels
  • 2.4GHz: (FCC) 1-11, (ETSI) 1-13
  • 5GHz: (FCC) 36, 40, 44, 48, 149, 153, 157, 161, 165, (ETSI) 36, 40, 44, 48
Power
  • Consumption: Max. 6.6 W
Operating Temperature
  • -20 - 70 °C (-4 – 158 °F)
Operating Humidity
  • Max. 80% non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 85 x 75 x 20 mm (3.35 x 2.95 x 0.79 in.)
Weight
  • 48 g (1.7 oz.)
Warranty
  • 3 year limited

Package Contents

  • TEW-809UB
  • Quick Installation Guide
  • CD-ROM (Drivers & User’s Guide)
  • 4 x High Gain Detachable Dual Band Antennas
  • USB 3.0 Micro-B to USB Type-A cable (0.91 m / 3 ft)

 

*Maximum wireless signal rates are referenced from IEEE 802.11 theoretical specifications. Actual data throughput and coverage will vary depending on interference, network traffic, building materials and other conditions. For maximum performance of up to 1.3 Gbps use with a 1.3 Gbps 802.11ac wireless adapter. For maximum performance of up to 600 Mbps, use with an 600 Mbps 802.11n wireless adapter.