Indoor / Outdoor 3 MP Motorized PTZ Dome Network Camera

The Indoor / Outdoor 3 MP Motorized PTZ Dome Network Camera with varifocal lens, model TV-IP420P, provides PTZ and powerful 3 MP resolution in low-light environments. This ultra-compact camera delivers year round surveillance with an IP66 weather rated housing to withstand extreme enviroments. Use the included pro-grade software to manage up to 32 TRENDnet cameras. Free iOS® and Android™ mobile apps support remote live viewing and view up to 350° with the motorized pan tilt feature.

Motorized PTZ


Motorized 350° pan and 90° tilt, with user defined 3D zoom within the web interface.

Power over Ethernet (PoE)


PoE offers cost savings and the flexibility to install this compact dome camera in the desired location.

Outdoor Ready

Built for extreme environments with an IP66 weather rating and an operating temperature range of -30 – 60 °C (-22 – 140 °F).

Manufacturer Part Number
TV-IP420P
EAN/UPC
0710931110890,710931110890
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Lens

  • Focal length: 2.8 - 12 mm
  • Focal depth: 10 – 1,500 mm (Wide - Tele)
  • Aperture: F1.6 – 2.7 (Wide - Tele)
  • Sensor: 1/2.8” Progressive Scan CMOS
  • Focus: auto, semi-auto, and manual
  • Iris control: auto and manual
Viewing Angle
  • 105 – 33.5° (Wide – Tele)
Zoom
  • Optical: 4x
  • Digital: 16x
Pan/Tilt
  • Pan: 0° – 350°
  • Tilt: 0 – 90°
  • Pan speed: (manual) 0.1 – 60°/s, (preset) 60°/s
  • Tilt speed: (manual) 0.1 – 50°/s, (preset) 50°/s
  • Number of presets: 256
  • Patrol: 8 patrols, up to 32 presets per patrol
Minimum Illumination
  • IR off: color: 0.05 lux, B/W: 0.01 lux
Video
  • Digital Wide Dynamic Range (D-WDR)
  • Backlight Compensation (BLC)
  • 3D Digital Noise Reduction (DNR)
  • Shutter speed: 1 – 1/10,000s
  • H.264 resolution: 2048 x 1536 up to 25 fps
  • MJPEG resolution: 704 x 576 up to 25 fps
Audio
  • 2-way audio supported (mic and speaker not included)
  • External microphone line in / speaker line out
I/O
  • External input / output for alarm installation
Micro SD
  • Up to 128 GB micro SD card support
Hardware Standards
  • IEEE 802.1x
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3af
Device Interface
  • 10/100 Mbps PoE port
  • Power connector (for non-PoE installation)
  • Audio wires (in / out / ground)
  • Alarm wires (in / out / ground)
  • Micro SD card slot (128 GB max.)
Input / Output
  • Alarm input: 1 ( 0 – 5V DC)
  • Alarm output: 1 relay output
  • Audio input: 1 audio line in, 2 – 2.4 V; impedance: 1000 Ω, ± 10%
  • Audio output: 1 output line out, impedance: 600 Ω
Housing
  • IP66 and IK10 rated
  • TVS 4,000 V lightning, surge, and voltage transient protection
Network Protocol
  • IPv4, IPv6, UDP, TCP, IGMP, ICMP, ONVIF v2.2
  • DHCP, NTP, DNS, DDNS, SMTP, FTP, SNMP (v1, v2c, v3)
  • CIFS/SMB, NFS
  • HTTP, HTTPS
  • PPPoE
  • UPnP, RTSP, RTP
Operating Temperature
  • -30 – 65 °C (-22 – 149 °F)
Operating Humidity
  • Max. 90% non-condensing
Certifications
  • CE
  • FCC
Dimensions
  • 140 x 140 x 107 mm (5.5 x 5.5 x 4.2 in.)
Weight
  • 0.93 kg (2.05 lbs.)
Power
  • Input: PoE (IEEE 802.3af)
  • Consumption: 8 Watts max.
Optional Power Supply (sold separately)
  • Output: 12 V DC 1 A
  • 5.5 mm barrel connector
  • TRENDnet power adapter, model 12VDC1A, sold separately
Management Interface
  • Multi-language support: English, French, German, Russian, and Spanish
  • IP address filter
  • QoS traffic prioritization
  • Time, date, and text overlay
  • Display settings: brightness, contrast, saturation, limit gain, sharpness, focus mode, minimum focus, exposure mode, smart IR, video standard, day/night switch, sensitivity, mirror, slow shutter, D-WDR, lens initialization, BLC, white balance, digital noise reduction, noise reduction level, Defog mode, zoom limit, HLC, EIS
  • D-WDR enhances video quality in high contrast daytime lighting
  • 3D DNR Digital Noise Reduction enhances night vision quality
  • Scheduled recording: continuous and motion detection
  • Video storage: to computer, NAS, CIFS/SMB share, NFS, Micro SD card, FTP server, or via software
  • Motion detection fields: define custom motion detection areas, motion sensitivity, and dynamic motion analysis
  • Smart privacy masks: custom privacy masks are fixed to an area of interest as the camera pans and tilts
  • Tamper detection: email notification if the viewing field is suddenly obscured
  • Browser video playback: advanced playback functionality with visual timeline displaying detected motion and scheduled recordings
  • Alert messages: storage full, storage error, and illegal login
  • Snapshot: real time snapshot, motion detection with schedule, tamper detection with schedule
  • Supported dynamic DNS services: dyn.com and No-IP.org
  • Management setting: maximum 32 user accounts
  • Supports remote management
  • Storage logs: alarm, exception, operation, and others
  • Compatibility: Internet Explorer® 9.0 or higher, Firefox® 13.0 or higher, Safari® 5.0 or higher
TRENDnetVIEW Pro Software
  • Supports up to 32 TRENDnet cameras
  • Multiple language support
  • Set recording options (motion detection, schedule, event trigger)
  • Search and playback
  • Custom viewing modes and options
  • Compatibility: Windows® 10, 8.1, 8, 7, Vista, XP, Windows Server® 2003, 2008, 2012
TRENDnet IPVIEW App
  • Free iOS and Android™ apps
  • View your live video on your mobile device
  • Take snapshots
  • Pan / Tilt / Zoom
Warranty
  • 3 year limited

 

  • TV-IP420P
  • CD-ROM (Software & User’s Guide)
  • Quick Installation Guide
  • Camera mounting hardware