NVIDIA GeForce GTX 960 Graphic Card

Introducing NVIDIA Maxwell™ technology, GIGABYTE GeForce GTX 960 XTREME delivers outstanding performance, power efficiency, and realistic gameplay experience.
- Upgraded Power Efficiency
- Enjoy 4K Quality @ 1080P Resolution
- Average 60 FPS @ 1080P Resolution
Watchdog, HITMAN, Assassin's Creed Unity, Battlefield 4 /1920x1080, ultra setting, 4xMSAA, 4xMFAA
- Support 4K Video Hardware Decoding

Manufacturer Part Number
GV-N960XTREME-4GD
EAN/UPC
4719331310394
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: GeForce GTX 960
Core Clock: Boost: 1367 MHz/ Base: 1304 MHz in OC Mode
Boost: 1342 MHz/ Base: 1279 MHz in Gaming Mode
Process Technology: 28 nm
Memory Clock: 7010 MHz
Memory Size: 4 GB
Memory Type: GDDR5
Memory Bus: 128 bit
Card Bus: PCI-E 3.0
Output: Dual-link DVI-I *1 (Max Resolution: 2560 x 1600 @60 Hz)
HDMI-2.0*1
Display Port-1.2 *3 (Max Resolution: 4096x2160 @60 Hz)
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 4
Card size: H=40 L=262 W=127 mm
PCB Form: ATX
DirectX: DirectX 12
OpenGL: OpenGL 4.5
Recommended PSU: 400W
Power Connectors: 8 pin*1 and 6pin*1
Accessories: Wrist protector, XTREME Sticker