NVIDIA GeForce GT 710 Graphic Card

  • Powered by NVIDIA GeForce GT 710 GPU
  • Integrated with the first 1024MB DDR3 memory and 64-bit memory interface
  • Core Clock: 954MHz
  • Features Dual-link DVI-D / D-Sub / HDMI
  • Support PCI Express 2.0 x8 bus interface
  • Recommended system power supply requirement: 300W

Silent Cell
GIGABYTE rewrites the history of silent cooling to perfect the thermal performance, introducing the exclusive passive thermal design. This stylish heatsink uses the natural air flow in the case to cool down and provides great gaming experience under silent 0dB environment.

Low Profile Design
Low profile design allows space-saving installation and easier for building your compact PC system.

Manufacturer Part Number
GV-N710SL-1GL
EAN/UPC
4719331310370
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphics Processing: GeForce GT 710
Card Bus: PCI-E 2.0
Core Clock: 954 MHz (Standard: 954 MHz)
Memory Clock: v2.0 1600 MHz
v1.0 1800 MHz
Memory Size: 1 GB
Memory Bus: 64 bit
Memory Type: GDDR3
DirectX: 12
OpenGL: 4.5
PCB Form: Low Profile
Digital max resolution: 4096 X 2160
Analog max resolution: 2048 x 1536
Multi-view: 2
I/O: Dual-link DVI-D*1 / HDMI*1 / D-Sub*1
Card size: H=35 L=151 W=69 mm
Recommended PSU: 300W