P10S-M WS Workstation Motherboard

Rack Optimized Compact Workstation Board for Media Server

  • Design for rack optimized solution to adjust inside temperature
  • Accelerate to 32Gbit/s data-transfer speeds with M.2 native NVMe supported
  • Optimized integrated graphic power supported latest API
  • Drive three independent displays simultaneously with HDMI, DisplayPort, DVI-D

Manufacturer Part Number
P10S-M WS
EAN/UPC
0889349268742,889349268742
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CPU

  • Build in Intel® Socket 1151 Core™ i7/Core™ i5/Core™ i3/for Xeon® E3-1200 v5 and 6thgenereation CoreTM, Pentium® and Celeron® Processors 
  • Supports Intel® 14 nm CPU
  • Supports Intel® Turbo Boost Technology 
  • * Refer to www.asus.com for CPU support list
Chipset
  • Build in Intel® C236
Memory
  • 4 x DIMM, Max. 64GB, DDR4 2133 MHz ECC, Non-ECC, Un-buffered Memory 
  • Dual Channel Memory Architecture 
  • ** Refer to www.asus.com for the Memory QVL (Qualified Vendors Lists).
Graphic
  • Integrated Graphics Processor 
  • Multi-VGA output support : HDMI/DVI-D/DisplayPort ports 
  • - Supports HDMI with max. resolution 4096 x 2160 @ 60 Hz / 4096 x 2160 @ 24 Hz
  • - Supports DVI-D with max. resolution 1920 x 1200 @ 60 Hz
  • - Supports DisplayPort with max. resolution 4096 x 2304 @ 60 Hz 
  • Maximum shared memory of 512 MB
  • Supports Intel® HD Graphics, InTru™ 3D, Quick Sync Video, Clear Video HD Technology, Insider™
Expansion Slots
  • 1 x PCIe 3.0/2.0 x1 (x1 mode) *1
  • 1 x PCIe 3.0/2.0 x16 (x16 mode) 
  • 1 x PCIe 3.0 x4 (x8 mode) *1
Storage
  • Intel® C236 Chipset : 
  • 8 x SATA 6Gb/s port(s), 
  • 1 x M.2 Socket 3*2, with M Key, type 2242/2260/2280/22110 storage devices support (both SATA & PCIE mode)
  • Support Raid 0, 1, 5, 10
  • Intel® Rapid Storage Technology Enterprise supports
LAN
  • Intel® I210, 2 x Gigabit LAN Controller(s)
  • Support Teaming Technology
Audio
  • Realtek® ALC1150 8-Channel High Definition Audio CODEC 
  • - Supports : Jack-detection, Multi-streaming, Front Panel MIC Jack-retasking
  • - High quality 112 dB SNR stereo playback output (Line-out at rear) and 104 dB SNR recording input (Line-in)
  • Audio Feature :
  • - Absolute Pitch 192kHz/ 24-bit True BD Lossless Sound
  • - DTS Connect
  • - DTS Studio Sound
  • - Optical S/PDIF out port(s) at back panel
  • - BD Audio Layer Content Protection
  • - Audio Shielding: Ensures precision analog/digital separation and greatly reduced multi-lateral interference
  • - Audio amplifier: Provides the highest-quality sound for headphone and speakers
  • - Premium Japanese-made audio capacitors: Provide warm, natural and immersive sound with exceptional clarity and fidelity
  • - Top notch audio sensation delivers according to the audio configuration
  • Separate layer for left and right track, ensuring both sound deliver equal quality
USB Ports
  • Intel® C236 Chipset : 
  • 4 x USB 2.0 port(s) (2 at back panel, )
  • Intel® C236 Chipset : 
  • 6 x USB 3.0 port(s) (2 at back panel, )
Special Features
  • ASUS Digital Power Design :
  • (3 -phase for CPU, 2 -phase for iGPU)
  • ASUS Quiet Thermal Solution :
  • - Stylish Fanless Design Heat-sink solution
  • ASUS EZ DIY :
  • - ASUS CrashFree BIOS 3 
  • - ASUS EZ Flash
Operating System Support
  • Windows® 10 86x64
  • Windows® 8.1 86x64
  • Windows® 7 SP1 
  • Windows® Server 2008 R2
  • Windows® Server 2012 R2
Back I/O Ports
  • 1 x DVI-D
  • 1 x DisplayPort
  • 1 x HDMI
  • 2 x LAN (RJ45) port(s)
  • 2 x USB 3.0 
  • 2 x USB 2.0 
  • 1 x Optical S/PDIF out
  • 1 x USB BIOS Flashback Button(s)
  • 1 x 8-channel Audio I/O
Internal I/O Ports
  • 1 x AAFP connector
  • 2 x USB 3.0 connector(s) support(s) additional 4 USB 3.0 port(s) 
  • 1 x USB 2.0 connector(s) support(s) additional 2 USB 2.0 port(s)
  • 1 x M.2 Socket 3 
  • 1 x TPM header
  • 8 x SATA 6Gb/s connector(s)
  • 1 x CPU fan with PWM control
  • 1 x S/PDIF out header(s)
  • 1 x 8-pin EATX 12 V Power connector
  • 1 x 24-pin EATX Power connector(s)
  • 1 x Front panel connector(s) (1 x 19 -pin)
  • 1 x AUX panel header(s)
  • 4 x Front fan
  • 1 x Rear fan
  • 1 x COM port header
  • 1 x Chassis intrusion header
Accessories
  • User's manual
  • I/O Shield
  • 1 x COM port cable(s)
  • 8 x SATA 6Gb/s cable(s)
  • 1 x SCD
  • 1 x ASWM Enterprise SDVD
  • 1 x OSG manual
  • 1 x Metal Plate for LGA1151
BIOS
  • 16 MB Flash ROM, EFI AMI BIOS, PnP, DMI3.0, WfM2.0, SM BIOS 3.0, ACPI 5.0a, ASUS EZ Flash Utility, ASUS CrashFree BIOS 3
Manageability
  • WfM 2.0, DMI 3.0, WOL by PME, WOR by PME, PXE
Form Factor
  • Micro ATX Form Factor 
  • 9.6 inch x 9.6 inch ( 24.4 cm x 24.4 cm )
Note

*1 From PCH
*2 7 x SATA 6Gb/s with 1 x M.2 (SATA 6Gb/s & PCI-E Gen3 x4 link, NGFF 22110/2280/2260/2242)