Galaxy Tab S2 8.0" 32GB (Wi-Fi), Black

The Perfect Work & Play Companion

From the conference room to the living room and beyond, the Galaxy Tab boosts your fun and productivity wherever life takes you.

Manufacturer Part Number
SM-T713NZKEXAR
EAN/UPC
0887276166193,887276166193
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

          Specifications

    • OS

      Android 6.0, Marshmallow

    • Camera resolution (Front)

      2.1MP

    • Internal Memory
      (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

      3GB RAM, 32GB ROM

    • Main Display Resolution

      2048 x 1536

    • Main Display Size

      8.0"

    Full Specifications

    Category

    • Type

      Galaxy Tab S2

    Carrier

    • Type

      Wi-Fi

    Color

    • Color

      Black

    OS

    • OS

      Android 6.0, Marshmallow

    Size

    • Weight

      9.35 oz.

    • Product Dimensions (inches)

      7.82" x 5.31" x 0.22" inches

    Camera

    • Camera resolution (Front)

      2.1MP

    • Camera resolution (Rear)

      8.0MP

    • Digital Optical Zoom

      4x Digital

    • Video Recording Resolution

      QHD (2560x1440) @30fps

    Battery

    • Battery Type and Size

      Li-Ion 4,000 mAh

    • Music Play Time

      Up to 74 hours

    • Video Play Time

      Up to 14 hours

    • Internet Use Time

      Up to 10 hours

    Memory

    • Internal Memory
      (User memory is less than the total memory due to storage of the operating system and software used to operate the features. Actual user memory will vary depending on the operator and may change after software upgrades are performed.)

      3GB RAM, 32GB ROM

    • External Memory/microSD™ Capacity

      Up to 128GB

    Connectivity

    • Bluetooth

      Bluetooth v4.1

    • Bluetooth Profiles

      A2DP, AVRCP, DI, HID, HOGP, HSP, OPP, PAN

    • Location Technology

      GPS, Glonass

    • Earjack

      3.5mm Stereo

    • Wi-Fi Direct

      Yes

    Processor

    • Processor Speed, Type

      1.8 GHz Octa-Core

    Display

    • Main Display Resolution

      2048 x 1536

    • Main Display Size

      8.0"

    • Main Display Technology

      QXGA Super AMOLED

    Audio

    • Features

      Audio Streaming, Music Player

    • Audio Playing Format

      MP3, M4A, 3GA, AAC, OGG, OGA, WAV, WMA, AMR, AWB, FLAC, MID, MIDI, XMF, MXMF, IMY, RTTTL, RTX, OTA

    Video

    • Video Playing Resolution

      UHD 4K (3840x2160) @30fps

    Sensor Type

    • Type

      Accelerometer, Fingerprint Sensor, Gyro Sensor, Geomagnetic Sensor, Hall Sensor, RGB Sensor

    Package Contents

    • Included in Box

      Galaxy Tab S2, Travel Adapter, microUSB Cable, Quick Start Guide, Health & Safety Guide