Galaxy Tab S2 9.7" 32GB (Wi-Fi), Black

Built for ultra-fast performance, the sleek Samsung Galaxy Tab S2 goes anywhere you go. Photos and movies come to life on a crisp, clear Super AMOLED display. Expandable memory lets you enjoy more of your favorite content. And connecting and sharing between all your Samsung devices is easier than ever. Welcome to life with the reimagined Samsung Galaxy Tab S2.

Watch the world come to life

Take your entertainment to the next level on your tablet’s vibrant screen. From games and social media to emails and presentations, everything looks its best thanks to the rich colors and crisp details only a Samsung Super AMOLED display can bring.

The power to do it all

Seamlessly stream movies and your favorite TV shows. Switch between your favorite apps quickly and easily. The new and improved octa-core processor gives you the power and speed you need.

Keep it all with you

Expand your tablet’s memory from 32GB1 to up to an additional 128GB and enjoy more of your favorite music, photos, movies and games on the go with a microSD™ card.

Share across screens

With Quick Connect, send videos and photos from your Galaxy Tab S2 screen to your Samsung Smart TV to share with everyone in the room. Or start a show on your TV and, with the touch of a button, take it with you by moving it to your tablet. 

Work effortlessly between your Samsung tablet and Samsung smartphone with SideSync.4 Quickly drag and drop photos between devices. And even respond to a call from your smartphone right on your tablet screen.

Beauty in design

Sleek lines and stylish accents come together to create the stunning Galaxy Tab S2. And it’s so slim and lightweight, it fits easily in your bag and goes anywhere you do.

Do two things at once

Make the most of your time with advanced multitasking tools. Easily open two apps side by side5 so you can chat online while watching your favorite shows. Or read an email and view a presentation at the same time. With the Galaxy Tab S2, you can do more, faster.

Instant access

More advanced than ever before, the integrated fingerprint scanner makes unlocking your tablet, signing in to websites and authorizing payments as quick and secure as touching the home key with your finger.

Work on the go

Microsoft Office® works as hard as you do. Review and save changes in Microsoft Word. Make edits in Microsoft PowerPoint and Microsoft Excel. And easily work on the same document across devices, knowing your content and formatting will remain intact.

Manufacturer Part Number
SM-T813NZKEXAR
EAN/UPC
0887276166292,887276166292
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Galaxy Tab S2 9.7-inch Product Specifications

Network

:

LTE : 700/ 800/ 850/ 900/ 1800/ 1900/ 2100/ 2600
3G : 850/ 900/ 1900/ 2100
2G : 850/ 900/ 1800/ 1900

AP

:

Quad 1.9GHz + Quad 1.3GHz, Octacore application processor

Display

:

9.7” 2048x1536(QXGA) Super AMOLED

OS

:

Android 5.0 (Lollipop)

Camera

:

8MP AF(rear), 2.1MP(front)

Video

:

H.263, H.264(AVC), MPEG4, VC-1, WMV7, WMV8, VP8
Recording: QHD(2560x1440)@30fps
Playback: UHD(3840x2160)@30fps

Audio

:

MP3, AAC, AAC+, eAAC+, WMA, Vorbis, FLAC

Google Mobile Service

:

Chrome, Gmail, Google Search, Maps, YouTube, Hangouts, Play Store, Play Movies & TV, Play Music, Drive, Photos

Connectivity

:

Wi-Fi 802.11 a/b/g/n/ac MIMO (2.4GHz/5GHz), Wi-Fi Direct, Bluetooth®4.1 BLE

GPS

:

GPS, GLONASS

Sensor

:

Accelerometer, Finger Scanner, Gyroscope, Compass, Hall Sensor, RGB Sensor

Memory

:

3GB(RAM) + 32/64GB internal memory
microSD up to 128GB

Dimension / Weight

:

169 x 237.3 x 5.6mm, 389g(Wifi)/392g(LTE)

Battery

:

5,870mAh