RP552H Touchscreen LCD Monitor

BenQ RP552H Interactive Flat Panel

The 55" RP552H is designed to bring upmost convenience and functionality into today's interactive classroom. With total eye-care solution, intuitive 10-point multi-touch design, multi-platform compatibility and a wide range of thoughtful features, the RP552H is the best interactive flat panel choice for any teaching environment.

Manufacturer Part Number
9H.F2FTC.DE2
EAN/UPC
4718755064869
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Light life‎: 30,000hrs‎

Display‎
LCD Size‎ 55"‎
Light Source‎ DLED‎
Resolution‎ FHD 1920 x 1080(pixels)‎
Brightness ( typ.)‎ 350 nits‎
Native Contrast Ratio (typ)‎ 1,200 : 1‎
Response Time (ms)‎ 6ms‎
Viewing Angle‎ 178° / 178°‎
Color gamut (x% NTSC)‎ 72%‎
Panel Bit‎ 8 bit‎

Power‎
Voltage‎ 100V - 240V, 50 / 60Hz‎
Maximun (Watt)‎ 162W‎

Touch‎
Number of Touches‎ Up to 10 points‎
Technology‎ IR Touch‎
Touch interface‎ USB(type B) x 1‎
OS supported‎ Windows XP, Windows Vista, Windows 7, Windows 8, Windows 10, Mac OS X 10.6 to 10.11, Linux, Chrome OS 34.0.1847.134, Ubuntu 10.4~ 12.04 / Fedora 10 * OpenSuse 12.3 (up to 10 points, varied by different apps) ‎
Resolution (points area function)‎ 32,767 x 32,767‎
Tempered glass‎ 4mm, tempered glass‎
Earphone (3.5mm)‎ Yes‎

I/O Connection‎
Line in‎ Yes(x3 3.5mm, along with 3 VGA inputs)‎
HDMI Output‎ N/A‎
OPS Slot‎ N/A‎
Power (AC) Input / Output‎ Yes ; N/A‎
Audio Output (L/R, RCA)‎ N/A‎
External Speaker Out (L/R)‎ N/A‎
Audio Input (L/R)‎ Yes(x1 ; L/R, in mini CVBS)‎
HDMI In‎ HDMI 1.3 x3‎
VGA In \ Out‎ Yes(x3) ; Yes‎
RS232 Input \ Output‎ Yes ; N/A‎
Component In (YPbPr, RCA)‎ N/A‎
S-Video In‎ N/A‎
Composite video In \ Out (BNC)‎ Yes(RCA, share with mini CVBS) ; N/A‎
Handle‎ No‎
USB_Port_USB_Extender‎ N/A‎
USB Player (Photo, Video)‎ Yes (x4 ; USB2.0 x3 ; USB3.0: x1)‎
VESA Hole‎ N/A‎
Pen Tray‎ N/A‎
RJ45 Port‎ Yes‎
AC Power Switch‎ Yes‎
Firmware Update‎ USB / RS232 / OTA‎
Front I/O Cover‎ N/A‎

Dimensions & Weight‎
Weight (kg) (without packing/with packing)‎ 33kg / 42kg‎
Dimension (WxHxD)‎ 1304 x 800 x 97(mm) / 1458 x 932 x 220(mm)‎