RP653 Interactive Flat Panel

BenQ's 65" RP653 interactive flat panel is designed to bring the most engaging interactive learning experience into today's classroom. Featuring the latest collaborative learning functionality, including 20-point multi-touch design, multi-platform compatibility with driver-free touch connectivity and a host of other features developed specifically to help teachers connect quickly and easily to present more engaging, collaborative classes, which can help students retain more of the material presented.

Manufacturer Part Number
9H.F2YTC.DE2
EAN/UPC
4718755063947
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Panel‎
Light Life (typ.)/(min)‎: 30,000 hrs‎
LCD Size‎: 65"‎
Light Source‎: LED‎
Display‎
Resolution‎: 1920 x 1080 (pixels)‎
Aspect Ratio‎: 16:9‎
Brightness (typ.)‎: 350 cd/m2
Native Contrast Ratio (typ.)‎: 1,400:1‎
Response Time‎: 6ms‎
Frame Rate‎: 60 Hz‎
Viewing Angle‎: 178°/178°‎
Power‎
Voltage‎: AC100 to 240V, 50 to 60 HZ‎
Touch‎
Technology‎: Infared (IR)‎
Resolution (points area function)‎: 32,767 x 32,767‎
Operation_Environment‎
Number of Touches‎: Multi-touch up to 20-point touch‎
Touch interface‎: USB Type B x 1‎
Cover glass‎
Thickness‎: Tempered; 4 mm‎
AG coating‎: Anti-Glare/ Anti-Friction / Antibacterial Layer‎
I/O Connection‎
Power (AC) Input/Output‎: x 1‎
RS232 Input/Output‎: x 1‎
Composite Video In/Out (BNC)‎: x 1 (via 3.5mm AV Input Jack)‎
D-sub In/ Out ‎: Input x 3‎
Type A USB‎: x 4 (USB 2.0 x 3 and USB 3.0 x 1)‎
IR receiver‎: x 1‎
Audio Input (L/R)‎: x 3 (VGA sources)‎
HDMI In‎: HDMI 1.3 x 3, 1 with MHL‎
Coax_Output‎: x 1‎
Mechanical‎
VESA Hole‎: 600 x 400‎
On-Screen Display Languages‎
On-Screen Display Languages‎: English/Spanish/French (21 Languages)‎
Accessories‎
Accessories‎: Remote Control w/ Battery x 1
Power Cord (by region) x 4
NFC Pen / Stylus x 2
Quick Start Guide x 1
Audio Cable x 1
Touch Cable (USB A to USB B) x 1
VGA(D-sub 15pin) Cable x 1 ‎
Features‎
Multi Display Administrator Software‎: Yes‎
Low Blue Light‎: Yes‎
Zero Flicker‎: Yes‎
HDMI-MHL‎: Yes‎
HDMI-HDCP‎: Yes‎
Integrated Education Tools‎: Yes‎
Integrated EZWrite‎: Yes‎
Front I/O‎: Yes‎
Picture in Picture (PIP)‎: Yes‎