Note:
Camera Specifications
Image Sensor................Progressive scan 1/3” CMOS, 2MP
Maximum Resolution.....1920 x 1080 @ 30fps
Minimum Illumination.....F1.2, IR LED on: 0 lux
IR LEDs.........................2 (Super LED)
IR Range.......................50’ (depending on scene reflection)
White Balance...............ATW, Manual, Push
Exposure Control...........DC / ESC
Intensify.........................Selectable / Off
De-Fog...........................Yes
Backlight........................WDR, BLC
DNR...............................3D (0-20)
External Terminal Specifications
Video.............................Analog test output (960H)
Power............................DC jack
Operating & Unit Specifications
Power Supply................12VDC / 24VAC dual voltage
(power supply not included)
Power Consumption......600mA
Operating Temperature..-4° F - 122° F
Operating Humidity........8% - 80% RH
Unit Dimensions............3.62” (H) x 5.11” (Dia.)
Unit Weight....................2 lbs.
Certifications..................FCC, RoHS