10 Smartphone

THE POWER OF 10

HTC 10. It’s more of what you’re looking for in a flagship phone. Unparalleled performance. Superb 24-bit Hi-Res sound. The world’s first Optical Image Stabilization in both front and back cameras. And one of the highest smartphone camera rankings ever from DxOMark. All in a beautifully crafted metal unibody.

Meet HTC 10. The smartphone crafted with obsession. You get unprecedented control. Off the chart performance. And innovations like the world’s first dual OIS for pro level photos front and back, as well as end-to-end 24-bit Hi-Res sound. We’re redefining what a flagship phone is truly meant to be. And think you’ll love the result.

Inspiration realized in metal

It’s the beauty of light, crafted into a brand new all-metal unibody. Every element of HTC 10 has been designed, refined and perfected. From the bold new chamfered contour to its stunning dual-textured finish and quality construction. All the way down to getting the perfect click from the power button.

Next generation camera

HTC 10 delivers what may well be the best smartphone camera available today. With innovations like the world’s first OIS front and back, 12 million UltraPixels, faster laser autofocus and more. A DxOMark score of 88, one of the highest camera quality scores of any smartphone so far, shows we’re definitely on the right track.

Brilliant Hi-Res Audio

HTC 10 sets a new gold standard in sound quality with its brand new BoomSound Hi-Fi edition speakers, Personal Audio Profile and Hi-Res audio earphones. All of which works beautifully with HTC 10’s certified 24-bit Hi-Res audio. Music has never sounded this good on a smartphone.

Off the chart performance

With HTC 10, apps launch faster and run smoother, the screen reacts instantly to your every touch, and things just work brilliantly. It’s what you expect from best in class hardware and software tuned to near perfection.

Unprecedented control

One of the greatest things about Android is how it empowers you. HTC 10 magnifies the level of control you have and lets you easily personalize your phone in ways you’ve never thought possible. All while offering you fine-grained control over apps like never before.

Made to last and last

Every part of HTC 10 has been optimized from the ground up to run more efficiently. Giving you up to 2 days of use. It also stays cooler while charging faster than ever – up to 50% in just 30 minutes – enough for a day on the go.

Manufacturer Part Number
99HAJH017-00
EAN/UPC
4718487688197
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions and Weight1
145.9 x 71.9 x 3.0 - 9.0 mm, 161g

Platform Android2Android 6 with HTC Sense

Main Camera
12MP (HTC UltraPixel 2 with 1.55μm pixel)
Laser Autofocus
BSI sensor
Optical Image Stabilisation (OIS)
ƒ/1.8 aperture and 26mm focal length (80deg; wide angle)
Dual tone LED flash
Self timer up to 10 seconds
Face detection
Pro mode with manual control and 12 bit RAW format support
Auto-HDR
Panorama
Continuous shooting up to 8 fps
Zoe capture
Hyperlapse
Slow motion video (720P@120 fps)
4K video recording with Hi-Res audio
Video Pic

Location
GPS + GLONASS

Sound
HTC BoomSound Hi-Fi Edition
Dolby Audio
Personal Audio Profile
Hi-Res audio certified
Hi-Res audio earphones
Three microphones with noise cancellation
Hi-Res audio stereo recording

Gesture and Others
Motion Launch
Support Ice View case
Sensor Hub for activity tracking
HTC Connect
Quite ring on pick up
Pocket mode
Flip to Mute

Display
5.2 inch, Quad HD (2560 x 1440 pixels)
Pixel density at 564 ppi (pixel per inch)
Super LCD 5
Curve edge Gorilla Glass
Display colour personalization

SIM Card Type
Nano SIM

Front Camera
5MP (1.34μm pixels)
Autofocus
BSI sensor
Optical Image Stabilisation (OIS)
ƒ/1.8 aperture and 23mm focal length (86° wide angle)
Live make-up
Auto selfie (smile selfie, still selfie)
Voice selfie
Self timer up to 10 seconds
Auto-HDR
Full HD 1080p video recording

Sensors
Ambient light sensor
Proximity sensor
Motion G-sensor
Compass sensor
Gyro sensor
Magnetic sensor
Fingerprint sensor
Sensor Hub

Battery and Charging Speed5
Capacity: 3000 mAh
Talk time on 3G/4G network: up to 27 hours
Standby time on 3G/4G network: up to 19 days
Power saving mode
Extreme power saving mode
Quick Charge 3.0 with cool charge
Up to 50% charge in 30 min

Multimedia
Audio supported formats:
Playback: .aac, .amr, .ogg, .m4a, .mid, .mp3, .wav, .flac
Recording: .aac, .flac

Video supported formats:
Playback: .3gp, .mp4, .avi, .mkv
Recording: .mp4, .mkv

CPU Speed
Qualcomm® Snapdragon 820, Quad Core, 64bit, up to 2.2GHz

Memory3
ROM: 32GB / RAM: 4GB
Available storage for users: about 23GB
Extended memory: microSD up to 2TB
Flex Storage supported

Network4
2G/2.5G - GSM/GPRS/EDGE
850/900/1800/1900 MHz
CDMA: 800/1900 with EVDO Rev A
3G UMTS
850/AWS/900/1900/2100 MHz
4G LTE (up to 450Mbps)
FDD: Bands 1, 2, 3, 4, 5, 7, 12, 13, 17, 20, 28, 29, 30
Support Cat 9 LTE, download up to 450 Mbps, upload up to 50 Mbps

Connectivity
NFC
BT 4.2
Wi-Fi®: 802.11 a/b/g/n/ac (2.4 & 5 GHz)
Display Port
Chromecast
DLNA
AirPlay
Miracast

Buttons Keys and Connection Ports
3.5 mm stereo audio jack
USB 3.1 Gen 1, Type-C
Capacitive keys


1. All units of measurement may vary slightly according to manufacturing tolerance.
2. Platform may be different after software update.
3. Available storage is less due to phone software. Available storage is subject to change based on phone software updates and apps usage. Extended memory limited to available microSD card size.
4. Network bands in regions may be different, depending on the mobile operator and your location. 4G LTE only available in select countries. Upload and download speeds also depend on the mobile provider.
5. The battery claims herein may vary based on mobile network, location, signal strength, feature configurations, app and phone usage and many other factors. Actual results may vary.

Note: Specifications may be different after software update and are subject to change without prior notice.