Fiber Optic Network Cable

This is an Arista Networks® AOC-S-S-10G-3M compatible 10GBase-AOC SFP+ to SFP+ direct attach cable that operates over active MMF with a maximum reach of 4.0m (13.1ft). It has been programmed, uniquely serialized, and data-traffic and application tested to ensure it is 100% compliant and functional. Our direct attach cables are built to comply with MSA (Multi-Source Agreement) standards. All of our twinax and AOC cables are Trade Agreements Act (TAA) compliant. We stand behind the quality of our products and proudly offer a limited lifetime warranty.

Manufacturer Part Number
AOC-S-S-10G-4M-AO
EAN/UPC
0821455599587,821455599587
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Active or Passive:: Active
Compatible OEM:: Arista Networks®
Compatible With OEM Part Number(s):: AOC-S-S-10G-4M
Form Type:: SFP+ to SFP+
HTS-Harmonized Code:: 8517.62.0050
Length:: 4.0m (13.1ft)
Media:: Fiber
Product Shipping Dimension(HxWxD):: 1 in. x 9 in. x 12 in.
Product Shipping Weight(LB):: 0.4
Speed:: 10GBase
Speed Description:: 10-Gigabit
Transceiver Type:: AOC
UNSPSC Code:: 26121609
Wavelength:: 850nm
UPC Code:: 821455599587