OptiPlex 3040 Desktop Computer

Big security. Small footprint.

OptiPlex 3000 Series desktops deliver the performance, manageability and security you need in a space-saving design that promotes business productivity.

With Windows 10 Pro – get the best combination of Windows features you know and new improvements you’ll love. Buy select configurations now or upgrade for free on any Dell PC.

Big productivity. Little PC.

Mighty powerful: Powered by 6th generation Intel® Core™ processors. 

Support for two displays: DisplayPort, HDMI and optional VGA connectivity allows greater visibility of your tasks. 

Plenty of memory: Up to 16GB of DDR3 memory technology.

Seamless manageability

Our most manageable: IT can manipulate BIOS settings and configure systems with ample flexibility that organizational IT infrastructures require.

You hold the keys: Dell Client Command Suite free tools allow flexible and automated BIOS or system configurations for your desktop fleet.

Packaged to perform: Factory installed with Dell Command | Update automatically presents updates.

Serves organizations of all sizes: Dell KACE System Management solutions available to meet demanding IT management needs.

The best security, right out of the box

Our most secure desktops are armed with Dell Data Protection hardware and software along with additional optional features.

Centralized remote management: Meet compliance regulations right out of the box and protect data on any device with Dell Data Protection | Encryption. 

Authentication options: Ensure only authorized users have access to your data with FIPS 201-certified smart card, fingerprint readers or contact-less smart card reader.

Secure credential storage: FIPS 140-2-certified TPM and Dell ControlVault add extra layers of hardware security by isolating user passwords and credentials on a separately controlled hardware chip.

Stop advanced malware: Dell Data Protection | Protected Workspace launches apps in a virtualized container and restores a safe environment in only 20 seconds.

Single console security: Dell Data Protection | Endpoint Security Suite offers comprehensive threat protection, authentication and access management, and encryption, all centrally managed.

Manufacturer Part Number
Y9K8F
EAN/UPC
0884116229308,884116229308
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel® 6th generation Core™ i5 Quad Core 
    Intel® Core™ i3 Dual Core
    Intel® Pentium® Dual Core and Celeron® Dual Core

Operating System

  • Windows 10 Home (64 bit)
    Windows 10 Pro (64 bit)
    Windows 8.1 (64 bit)
    Windows 8.1 Pro 64 - bit 
    Windows 7 Professional SP1 (32 bit)
    Windows 7 Professional SP1 (64 bit)
    Ubuntu

Memory2

  • 2 Long DIMM slots
    Non-ECC dual-channel 1600MHz DDR3L SDRAM, supports up to 16GB (MT/SFF)
    2 SO- DIMM slots (Micro)

Chipset

  • Intel® H110 Chipset

Video Card

  • Integrated Intel® HD Graphics 530 
    Supports optional discrete graphics: AMD Radeon™ R7 350X, AMD Radeon™ R5 340X (MT/SFF only)

Power

  • Minitower (MT):

    Standard 240W PSU Active PFC 
    240W up to 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC 
    240W up to 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC

     

    Small Form Factor (SFF):

    Standard 180W PSU Active PFC 
    180W typical 85% Efficient PSU (80 PLUS Bronze) ENERGY STAR complaint, Active PFC 
    180W typical 92% Efficient PSU (80 PLUS Platinum); ENERGY STAR complaint, Active PFC

Ports

  • 4-USB 3.0 (2 front/2 rear)
    4 – USB 2.0 (2 front/2 rear)
    Internal USB 2.0
    RJ-45; 1 Serial 
    Display Port 1.2
    HDMI 1.4
    2 PS/2; 1 UAJ, 1 Line-out
    VGA (optional)

Slots

  • Optional optical disc drives 
    SD media card reader

     

    Minitower (MT):

    1 full height PCIe x16
    3 full height PCIe x1

     

    Small Form Factor (SFF):

    1 half height PCIe x16 
    1 half height PCIe x1

Chassis

  • Minitower (MT): 

    1 internal 8.8cm (3.5)
    2 internal 6.3cm (2.5)
    1 external 13.3cm (5.25) 

    Small Form Factor (SFF): 
    1 internal 8.8cm (3.5) 
    1 internal 6.3cm (2.5)

Security

  • Trusted Platform Module10 (TPM) Dell Data Protection| Security Tools, Dell Data Protection| Encryption 
    Chassis lock slot support
    Chassis Intrusion Switch
    Setup/BIOS Password
    I/O Interface Security
    Optional Smart Card keyboards
    Intel® Trusted Execution Technology 
    Intel® Identity Protection Technology
    Intel® Ant-Theft Technology
    KACE Security
    Dell Secure Works
    BIOS support for optional Computrace3

Dimensions

  • Mini Tower (MT):

    Height: 35.02cm (13.8”) x Width: 15.49 cm (6.1”) x Depth: 27.43 cm (10.8”)
    Weight: 8kg (17.62lbs)

     

    Small Form Factor (SFF):

    Height: 28.96 cm (11.4”) x Width: 29.21 cm (11.5”) x Depth: 9.14 cm (3.6”)
    Weight: 4.48kg (10.7lbs)

Regulatory

  • Product Safety, EMC and Environmental Datasheets 
    Dell Regulatory Compliance Home Page
    Dell and the Environment