OptiPlex 3040 Desktop Computer

Essential business-class computing

OptiPlex 3040 simplifies business computing with best-in-class security and manageability in new, smaller energy-efficient designs- Mini Tower, Small Form Factor and Micro Form Factor.

Manufacturer Part Number
30PC5
EAN/UPC
0884116229292,884116229292
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • Intel i5-6500T (Intel Core i5-6500T Processor Quad Core, 6MB, 4T, 2.5GHz, 35W)   I5650T

Memory

  • 8GB (1x8GB) 1600MHz DDR3L Memory

Model

  • 3040 MFF

Line of Business

  • Optiplex

Primary Storage

  • 2.5 inch 256GB SATA Class 10 Solid State Drive

Operating System

  • Windows 10 Pro 64bit English, French, Spanish

Display

  • N/A

Graphics

  • N/A

Primary Optical Device

  • N/A

Warranty

  • 3 Year Hardware Service with Onsite Service After Remote Diagnosis

vPro

  • No Out-of-Band Systems Management

Audio

  • No External Speaker

Bluetooth

  • Intel® Dual Band Wireless 8260 (802.11ac) + Bluetooth

Camera Microphone

  • N/A

Keyboard

  • Dell KB216 Wired Keyboard English Black/Dell MS116 Wired Mouse Black

Power

  • OptiPlex 3040 MFF with 65W up to 87% efficient adapter/System Power Cord (English)/65W AC Adapter

Networking

  • Intel® Dual Band Wireless 8260 (802.11ac) + Bluetooth

Included productivity

  • Microsoft Office 30 Day Trial

Included software

  • N/A

Order Code

  • S029O3040MFFUS

Base SKU

  • 210-AFWE

Config Type

  • Smart Selection