Chromebook 11 Chromebook

Connect to your business easily.

Manage daily tasks and be productive with an affordable laptop that’s easy to use, secure and features up to a 10-hour battery.

Fast: Chromebook 11 is easy to use, boots in seconds and comes with your favorite Google apps.

Secure: Built in multiple layers of security to help keep users safe from viruses and malware. In addition, updates happen automatically, for free. You will never need to purchase or install upgrades manually.

Manufacturer Part Number
4MDFK
EAN/UPC
0884116228431,884116228431
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor

  • 4th Gen Intel® 2955U processor
    4th Gen Intel Core i3-4005U processor

Operating System

  • Chrome OS

Memory5

  • 2GB DDR3L, 4GB DDR3L

Chipset

  • Intel® HM77

Video Card

  • Intel Integrated

Display

  • 11.6" LCD Min 1366x768
    HDMI 1080p

Audio and Speakers

  • 4W Internal Stereo Speaker (Min 2W x 2)

Hard Drive

  • 16GB SSD storage (SATA)

Power

  • Intel® HD Graphics for Intel® Celeron processors

Primary Battery

  • Up to 10 hours.

Warranty

  • 1 year depot repair/service; 1-4 years warranty extension options

Security

  • Browser based security with hardware TPM: Phishing and malware. SSL certificates content settings Kensington Security Lock

Wireless

  • Dell DW1901 (Atheros). A/B/G/N
  • Integrated Ethernet 10/100/1000
  • Bluetooth support

Miscellaneous

  • Color - Foggy Night

Input Methods

  • Alphanumeric Keyboard
    No separate number pad

Regulatory

  • Regulatory and product certification for US and EMEA